EN
  • EN
  • DE

ADS7843IDBQRQ1

Part No ADS7843IDBQRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CTRLR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 280μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1015634-ADS7843IDBQRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7843IDBQRQ1 CAD Model

Description

Product Overview: ADS7843IDBQRQ1 from Texas Instruments

The Texas Instruments ADS7843IDBQRQ1 is a precision, 4-wire, touch screen controller designed to operate with resistive touch panels. It is an automotive-qualified part, ensuring reliability and performance under the stringent conditions commonly found in vehicle applications. This touch screen controller is part of the ADS7843 series, which is renowned for its high accuracy and ease of integration into various systems.

Key Features

  • High Precision: The ADS7843IDBQRQ1 offers 12-bit resolution which provides fine-grain precision in touch detection, ensuring accurate user input and interaction.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a very low power consumption, making it ideal for battery-powered devices.
  • Single Supply Operation: It can run on a single supply voltage ranging from 2.7V to 5.25V, providing flexibility in various automotive power environments.
  • Flexible Interface: The device supports a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with most microcontrollers.
  • On-Chip Temperature Measurement: An additional feature of the ADS7843IDBQRQ1 is its ability to perform on-chip temperature measurements, which can be critical in maintaining system performance and safety.
  • Automotive Qualification: As a Q1 device, it meets the rigorous quality and reliability standards required for automotive applications.

Applications

The ADS7843IDBQRQ1 is suited for a variety of touch-based input systems within the automotive sector. It is commonly used in:

  • Navigation Systems
  • Entertainment and Multimedia Interfaces
  • Climate Control Panels
  • Touch-based Control Panels

Its robust design also makes it a suitable choice for industrial applications where touch screen functionality is required in harsh environments.

Product Packaging and Availability

The ADS7843IDBQRQ1 comes in a small, surface-mount, SSOP-16 package, which is ideal for space-constrained applications. It is available for order and can be sourced directly from Texas Instruments or through their network of authorized distributors.

For designers and engineers looking for a reliable and high-performance touch screen controller for automotive or industrial applications, the ADS7843IDBQRQ1 from Texas Instruments is an excellent choice that combines precision, durability, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
IC SCREEN CNTRL 12BIT 12WLCSP
Lowest to $32.7870
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16LFCSP
Lowest to $2.8147
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Lowest to $58.5000
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 25WLCSP
Lowest to $4.0471
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.1936
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 32LFCSP
Lowest to $4.0747
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Freescale Semiconductor - NXP
MCRTOUCH - Touch-Sensing Platfor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,740 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess