EN
  • EN
  • DE

NCP4632DDTADJT5G

Part No NCP4632DDTADJT5G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 3A DPAK-5  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DPAK-5 (TO-252)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 4.5V
Voltage Dropout (Max) 0.56V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 430 µA
PSRR 55dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package DPAK-5 (TO-252)
Base Product Number NCP4632
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP4632DDTADJT5GOSDKR,NCP4632DDTADJT5G-ND,NCP4632DDTADJT5GOSCT,NCP4632DDTADJT5GOSTR
Standard Package 3,000
Win Source Part Number 1019024-NCP4632DDTADJT5G
Ultra Librarian 3D Model Ultra Librarian NCP4632DDTADJT5G CAD Model

Description

ON Semiconductor NCP4632DDTADJT5G Voltage Regulator

The ON Semiconductor NCP4632DDTADJT5G is a highly efficient, low dropout voltage regulator that is designed to deliver a stable and reliable power supply for a variety of electronic applications. This compact component is an ideal solution for space-constrained environments, thanks to its small form factor and the DDT package it comes in. With its adjustable output voltage, the NCP4632DDTADJT5G offers flexibility, making it suitable for a wide range of devices and systems.

Key Features

  • Adjustable Output Voltage: The regulator provides an adjustable output voltage range, which can be set by external resistors, allowing designers to tailor the output to meet specific requirements of the application.
  • Low Dropout Voltage: The device's low dropout performance ensures efficient operation even when the supply voltage is close to the output voltage, which is crucial for battery-powered applications.
  • High Accuracy: With excellent load and line regulation, the NCP4632DDTADJT5G maintains a consistent output despite variations in input voltage or load conditions, contributing to the overall stability of the system.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and longevity.
  • Current Limiting: The current limit function safeguards the regulator and the load from excessive current, which can occur during fault conditions.

Applications

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Consumer electronics
  • Wireless communication devices
  • Power management circuits

The NCP4632DDTADJT5G from ON Semiconductor is not only versatile but also reliable, with features that ensure the safety and efficiency of the electronic systems it powers. Whether you're developing a new portable device or looking to improve the power management in an existing system, this voltage regulator is an excellent choice that combines performance with practicality.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess