The NCP4680DSQ18T1G is a highly efficient, low dropout linear voltage regulator designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This regulator is specifically engineered to deliver a fixed output voltage of 1.8V, making it an ideal power management solution for a wide range of electronic applications where a stable and precise voltage is crucial.
Key Features
- Output Voltage: Precisely regulated 1.8V output, suitable for powering sensitive electronic components.
- High Accuracy: Maintains output voltage accuracy within ±2%, ensuring reliable performance for critical applications.
- Low Dropout: Offers a low dropout performance, which enables the regulator to maintain output voltage even when the input-to-output differential is minimal.
- Current Capacity: Capable of sourcing up to 150 mA of output current, catering to a broad range of low-power devices.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
- Package: Available in a space-saving 5-pin TSOP-5 package, ideal for compact circuit designs.
Applications
The NCP4680DSQ18T1G is versatile in its applications due to its stable output and low dropout characteristics. It is particularly well-suited for:
- Portable electronics such as smartphones, tablets, and handheld gaming devices
- Wireless communication systems including Bluetooth earpieces and Wi-Fi modules
- Microcontroller power supplies, ensuring a consistent voltage for accurate performance
- Battery-powered devices where maximizing battery life is critical
- Healthcare devices such as portable medical monitors and diagnostic equipment
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products, and the NCP4680DSQ18T1G is no exception. It is designed to meet the stringent demands of a variety of industries, ensuring both performance and longevity. With built-in protection features and a robust design, this voltage regulator stands as a testament to ON Semiconductor's dedication to quality and reliability in power management solutions.