EN
  • EN
  • DE

NCP4682DSQ25T1G

Part No NCP4682DSQ25T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 150MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.4V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 1.5 µA
PSRR 30dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SC-82A, SOT-343
Supplier Device Package SC-82AB
Base Product Number NCP4682
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-NCP4682DSQ25T1G-ONTR,NCP4682DSQ25T1GOSCT,NCP4682DSQ25T1GOSTR,NCP4682DSQ25T1GOSDKR,NCP4682DSQ25T1G-ND,ONSONSNCP4682DSQ25T1G
Standard Package 3,000
Win Source Part Number 1320150-NCP4682DSQ25T1G
Ultra Librarian 3D Model Ultra Librarian NCP4682DSQ25T1G CAD Model

Description

ON Semiconductor NCP4682DSQ25T1G LDO Voltage Regulator

The NCP4682DSQ25T1G is a high-performance low-dropout (LDO) voltage regulator from ON Semiconductor, designed to deliver a fixed output voltage with high accuracy while maintaining energy efficiency. It is an ideal component for applications requiring a stable and clean power supply, particularly in portable and battery-powered devices.

Key Features

  • Fixed Output: This LDO regulator provides a fixed output voltage of 2.5V, which is suitable for powering sensitive electronic circuits that require a stable voltage level.
  • High Accuracy: The output voltage is maintained with high accuracy, ensuring reliable performance and stability for the connected components.
  • Low Dropout: The NCP4682DSQ25T1G boasts a low dropout voltage, which means it can regulate the output voltage effectively even when the input voltage is very close to the output voltage. This feature is particularly useful in battery-operated devices where maximizing battery life is crucial.
  • Current Capability: It can deliver up to 150 mA of continuous output current, which is sufficient for a wide range of low-power applications.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing its reliability and longevity.
  • Small Footprint: Housed in a compact SC-82AB package, the NCP4682DSQ25T1G is suitable for space-constrained applications.

Applications

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Handheld Instruments

The NCP4682DSQ25T1G from ON Semiconductor is a robust LDO voltage regulator that offers a combination of precision, efficiency, and compactness. Its capability to maintain a consistent and accurate output voltage with a low dropout makes it an excellent choice for designers looking to optimize power management in their electronic designs. Whether it's for consumer electronics or industrial applications, this LDO regulator ensures that your devices operate smoothly and reliably.

For detailed specifications and application guidelines, refer to the official datasheet and design resources provided by ON Semiconductor.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4982 $59.7840
285+ $0.4088 $116.5080
440+ $0.3961 $174.2840
605+ $0.3832 $231.8360
780+ $0.3705 $288.9900
1,045+ $0.3322 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess