EN
  • EN
  • DE

NCP5322A

Part No NCP5322A
Manufacturer ON Semiconductor
Description TWO-PHASE BUCK CONTROLLER WITH INTEGRATED GATE DRIVERS AND 5-BIT DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230348-NCP5322A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5322A CAD Model

Description

ON Semiconductor NCP5322A Dual Output Controller

The NCP5322A from ON Semiconductor is a high-performance dual output controller designed for precision and efficiency in a range of power management applications. This advanced component is tailored to meet the rigorous demands of modern electronic systems, offering a robust solution for managing power supplies with remarkable accuracy and reliability.

Key Features:

  • Flexible Power Management: The NCP5322A provides two independent output channels, each capable of driving a high-side and a low-side MOSFET, making it an ideal choice for synchronous buck converter applications.
  • High Efficiency: With integrated gate drivers and adaptive dead-time control, this controller ensures efficient operation by minimizing the conduction losses associated with power switching.
  • Enhanced Performance: The device features a wide input voltage range, supporting various applications and allowing for seamless integration into diverse system designs.
  • Protection Features: The NCP5322A is equipped with a comprehensive suite of protection features, including under-voltage lockout, over-current protection, and thermal shutdown, safeguarding the system against potential damage from abnormal operating conditions.
  • Adjustable Output: Users can adjust the output voltage and operating frequency, providing flexibility to tailor the power supply to specific requirements.

Applications:

The ON Semiconductor NCP5322A is suitable for a wide array of applications, particularly where dual output control and high efficiency are paramount. It is commonly used in:

  • Desktop and Notebook PCs
  • Netcom and Telecom Equipment
  • Graphics Cards
  • Memory and Add-on Cards

With its precise control and robust design, the NCP5322A ensures that power delivery is not only efficient but also stable and reliable, making it an essential component for high-performance electronics. ON Semiconductor's commitment to quality and innovation is reflected in the NCP5322A, providing engineers with a superior solution for their dual output power supply needs.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess