EN
  • EN
  • DE

NCP5351DR2G

Part No NCP5351DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description Driver 4A 2-OUT High and Low Side Inv/Non-Inv 8-Pin SOIC N T/R / IC DRIVER MOSFET DUAL 4A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 6.5 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 25V
Rise and Fall Time 8ns, 14ns
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025066-NCP5351DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NCP5351
Introduction Date January 08, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCP5351DR2G CAD Model

Description

ON Semiconductor NCP5351DR2G Overview

The NCP5351DR2G is a high-performance, dual MOSFET driver designed by ON Semiconductor, tailored to facilitate the efficient control of power MOSFETs in synchronous buck converters. This device is an essential component for applications that demand precise and efficient power management, such as computing systems, servers, telecommunications, and networking equipment.

Key Features

  • Dual-Channel Operation: The NCP5351DR2G is capable of driving two MOSFETs simultaneously, making it ideal for synchronous rectification in power supply circuits.
  • High Peak Output Current: With the ability to deliver peak currents of up to 2A, this driver ensures that the connected MOSFETs can be switched rapidly, improving the overall efficiency of the power conversion process.
  • Adaptive Non-Overlap Control: To prevent shoot-through currents, which can occur when both high-side and low-side MOSFETs are on at the same time, the device features adaptive non-overlap control that ensures safe operation and reduces power loss.
  • Wide Supply Voltage Range: The NCP5351DR2G operates over a broad supply voltage range from 4.5V to 13.2V, accommodating various application requirements.
  • Thermal Shutdown: An integrated thermal shutdown feature provides protection against overheating, thereby enhancing the reliability and longevity of the device.

Applications

The NCP5351DR2G is well-suited for a variety of high-efficiency power conversion applications, including but not limited to:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Networking Equipment such as Routers and Switches
  • Telecommunications Infrastructure
  • DC-DC Converters
  • Point of Load (POL) Modules

Package and Quality

Encased in a compact SOIC-8 package, the NCP5351DR2G is designed to occupy minimal space on a printed circuit board (PCB) while delivering robust performance. ON Semiconductor's commitment to quality ensures that this MOSFET driver is manufactured to the highest standards, offering reliable operation in a wide range of environmental conditions.

Conclusion

The ON Semiconductor NCP5351DR2G MOSFET driver stands out as a versatile and reliable solution for modern power management challenges. Its combination of dual-channel operation, high peak output current, and safety features such as adaptive non-overlap control and thermal shutdown, make it an excellent choice for designers looking to optimize the performance and efficiency of their power supply circuits.

You May Also Be Interested in

Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,900 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess