EN
  • EN
  • DE

NCP5380AMNR2G

Part No NCP5380AMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR SYNC BUCK SGL 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VR11
Voltage - Input 5V
Number of Outputs 1
Output Voltage 0.5 V to 1.6 V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 060028-NCP5380AMNR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5380AMNR2G CAD Model

Description

ON Semiconductor NCP5380AMNR2G Product Overview

The NCP5380AMNR2G is a high-performance, multi-phase PWM controller designed by ON Semiconductor, a leading player in the semiconductor industry. This advanced controller is specifically engineered to meet the stringent power supply requirements of modern high-performance computing systems, including desktops, servers, and workstations.

Featuring a multi-phase architecture, the NCP5380AMNR2G delivers exceptional power distribution and thermal performance, ensuring that the CPU or GPU it powers operates with optimal efficiency and reliability. The device is capable of operating in either a 2, 3, or 4-phase mode, providing flexibility for different system designs and power needs.

The NCP5380AMNR2G incorporates a range of features that enhance its performance and functionality. It comes with integrated gate drivers that reduce external component count and system complexity, while its precision voltage regulation ensures tight control over the output voltage, delivering stable power to sensitive high-speed circuits. The device's advanced control loop design minimizes response time to load transients, which is critical for maintaining voltage stability during sudden changes in power demand.

Designed with efficiency in mind, the NCP5380AMNR2G supports both diode emulation and non-diode emulation modes, allowing for reduced power loss during light load operations. This feature helps in achieving better power conservation and extends the lifespan of the computing system by reducing thermal stress.

The controller also features a range of built-in protection mechanisms, including overvoltage, undervoltage, overcurrent, and overtemperature protections, safeguarding the system against a variety of potential fault conditions. These protective features ensure that the NCP5380AMNR2G provides not only efficient but also safe power management solutions for high-performance computing applications.

In summary, the NCP5380AMNR2G from ON Semiconductor is a robust and versatile PWM controller that offers a combination of performance, efficiency, and safety, making it an ideal choice for powering the latest generation of computing hardware.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7999 $68.9995
11+ $11.3236 $124.5596
16+ $10.9690 $175.5040
22+ $10.6156 $233.5432
29+ $10.2622 $297.6038
38+ $9.1996 $349.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess