EN
  • EN
  • DE

NCP5385MNR2G

Part No NCP5385MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR BUCK 2/3/4PHASE 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel Pentium IV
Voltage - Input 10.8 V to 13.2 V
Number of Outputs 6
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 40-QFN (7x7)
Win Source Part Number 209101-NCP5385MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5385MNR2G CAD Model

Description

The ON Semiconductor NCP5385MNR2G is a high-performance, multiphase PWM controller designed to meet the rigorous standards of computing power systems, particularly those found in desktops, servers, and high-end motherboards. This advanced controller integrates a plethora of features aimed at delivering stable and efficient power supply to the CPU, ensuring optimal performance and longevity of the system.

Key Features

  • Multi-Phase Operation: Capable of operating in multiple phases, the NCP5385MNR2G distributes the load across several channels, which helps in reducing overall thermal stress and improving the lifespan of the power system.
  • High-Efficiency: Designed with energy efficiency in mind, this controller facilitates a reduction in power loss, thereby ensuring that the system operates at lower temperatures and with greater power savings.
  • Dynamic Voltage Control: It supports dynamic voltage identification (VID) which allows for real-time CPU voltage adjustments, catering to the varying demands of the processor.
  • I<sup>2C Interface: Comes with an I<sup>2C-compatible serial interface, enabling system designers to monitor and control various parameters such as voltage, current, and temperature.
  • Robust Protection Features: Includes a comprehensive set of protection features such as overvoltage, undervoltage, and overcurrent protection, which safeguards the system against potential damage from electrical anomalies.

Applications

The NCP5385MNR2G is ideally suited for a wide range of high-performance computing applications that require precise voltage regulation and power efficiency. These include:

  • Desktop and Workstation Motherboards
  • Server Power Supplies
  • High-End Graphics Cards
  • Embedded Systems

Technical Specifications

The device is packaged in a compact QFN-52, making it suitable for space-constrained applications. It operates over a broad temperature range and is designed to interface with industry-standard components, ensuring ease of integration into existing and new designs.

In conclusion, the NCP5385MNR2G from ON Semiconductor represents a sophisticated solution for managing the power requirements of modern CPUs, offering designers a blend of performance, efficiency, and reliability.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7452 $61.0820
85+ $1.4322 $121.7370
125+ $1.3872 $173.4000
175+ $1.3421 $234.8675
225+ $1.2982 $292.0950
300+ $1.1631 $348.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess