EN
  • EN
  • DE

NCP5395GMNR2G

Part No NCP5395GMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PHASE CONTROLLER 2/3/4 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Controller, Intel VR11.1
Voltage - Input 4.75 V ~ 5.25 V
Number of Outputs 4
Voltage - Output 0.5 V ~ 1.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Manufacturer Homepage www.onsemi.com
Win Source Part Number 719738-NCP5395GMNR2G
Popularity Medium
Supply and Demand Status Balance
Family Name NCP5395G
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian NCP5395GMNR2G CAD Model

Description

Introducing the NCP5395GMNR2G from ON Semiconductor

The NCP5395GMNR2G is a cutting-edge multi-phase buck controller designed by ON Semiconductor, a leader in energy-efficient innovations. This sophisticated component is engineered to meet the high-performance power management requirements of modern computing and telecommunication applications. The NCP5395GMNR2G is an essential device for systems that demand efficient voltage regulation, such as high-performance CPUs, GPUs, and memory modules.

Key Features of NCP5395GMNR2G

  • Multi-Phase Operation: The controller supports multi-phase operation, significantly improving thermal performance and reducing the need for bulky heatsinks.
  • High-Efficiency: With its advanced control architecture, the NCP5395GMNR2G achieves high efficiency at various load conditions, which is critical for power-sensitive applications.
  • Adaptive Voltage Positioning (AVP): The AVP feature ensures optimal transient response, reducing output voltage deviation during load swings and improving system stability.
  • Differential Voltage Sensing: Accurate voltage sensing is guaranteed through differential remote voltage sensing, which compensates for IR drops in the power delivery path.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the balance between efficiency and component size.
  • Overcurrent Protection: The device includes robust overcurrent protection to safeguard the system against excessive currents that could potentially cause damage.

Applications

The NCP5395GMNR2G is ideal for various high-performance computing and telecommunication applications, where precise voltage regulation and efficiency are paramount. Its robust feature set makes it suitable for powering the latest generation of CPUs, GPUs, and DDR memory. Additionally, its multi-phase capability makes it an excellent choice for server and networking equipment that requires reliable and efficient power delivery under varying load conditions.

Conclusion

ON Semiconductor's NCP5395GMNR2G is a versatile and efficient solution for advanced power management. Its combination of high efficiency, multi-phase operation, and robust protection features make it an excellent choice for designers looking to enhance system performance and reliability. Whether for desktops, laptops, servers, or networking hardware, the NCP5395GMNR2G brings the power and precision needed for today’s demanding electronic environments.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess