EN
  • EN
  • DE

NCP563SQ27T1G

Part No NCP563SQ27T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.7V 80MA SC82AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.7V
Dropout Voltage-Max 0.4V @ 80mA
Output Current 80mA
Operating Supply Current 1μA to 6μA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.7V
Voltage - Dropout (Typical) 0.23V @ 80mA
Mounting SMD (SMT)
Case / Package SC-82AB
Win Source Part Number 003792-NCP563SQ27T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP563SQ27T1G CAD Model

Description

ON Semiconductor NCP563SQ27T1G Low Dropout Voltage Regulator

The ON Semiconductor NCP563SQ27T1G is a high-performance, low dropout voltage regulator designed to deliver a fixed output voltage of 2.7V with an output current of up to 150 mA. This precision voltage regulator is part of ON Semiconductor's extensive lineup of power management solutions, catering to a wide array of applications that demand stable voltage supply and low power consumption.

Key Features

  • Output Voltage: Fixed at 2.7V, suitable for consistent power delivery to sensitive electronic components.
  • Output Current: Capable of supplying up to 150 mA, ideal for low-power applications.
  • Low Dropout: Features a low dropout performance, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: Provides excellent load and line regulation, maintaining a stable output voltage even under varying conditions.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, enhancing reliability and longevity.
  • Current Limiting: Built-in current limit feature prevents damage from overcurrent conditions.
  • Small Footprint: Available in a small, space-saving SC-82AB package, making it ideal for compact circuit designs.

Applications

The NCP563SQ27T1G is versatile and can be used in a variety of applications, including but not limited to:

  • Portable devices such as smartphones, tablets, and handheld gaming systems
  • Wireless communication devices like Bluetooth earpieces and Wi-Fi modules
  • Battery-powered equipment and power-sensitive IoT devices
  • Microcontroller power supply lines

Product Quality and Support

ON Semiconductor is known for its commitment to quality and the NCP563SQ27T1G is no exception. The device is manufactured under strict quality control standards, ensuring high reliability and performance. Additionally, ON Semiconductor provides comprehensive technical support for their products, including datasheets, application notes, and design resources to assist with integration and troubleshooting.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess