EN
  • EN
  • DE

NCP565MN33T2G

Part No NCP565MN33T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1.5A 6DFN / 1.5 A Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 9V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 1.5A
Current - Quiescent (Iq) 3mA
PSRR 85dB ~ 75db (120Hz ~ 1kHz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (3x3)
Part Number Series NCP565
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802587-NCP565MN33T2G
Ultra Librarian 3D Model Ultra Librarian NCP565MN33T2G CAD Model

Description

ON Semiconductor NCP565MN33T2G Voltage Regulator

The NCP565MN33T2G from ON Semiconductor is a low-dropout voltage regulator designed for applications requiring a regulated 3.3V output with up to 1.5A of output current. This high-performance component offers excellent regulation and transient response, making it ideal for sensitive electronic devices where stable voltage is critical for optimal performance.

Key Features:

  • Output Voltage: Precisely regulated 3.3V output, suitable for a wide range of digital and analog applications.
  • High Output Current: Capable of delivering up to 1.5A, providing sufficient power for demanding circuits.
  • Low Dropout Voltage: Minimal voltage drop across the regulator ensures efficient operation even with low input-to-output voltage differentials.
  • Stable Operation: Designed with an internal compensation network that ensures stability without the need for external components.
  • Thermal Shutdown: Incorporated thermal shutdown feature protects the device from damage due to overheating.
  • Current Limit: Built-in current limit function prevents damage to the regulator and the load in the event of a short circuit or excessive load conditions.

Applications:

The NCP565MN33T2G is versatile and can be used in a variety of applications, including:

  • Portable devices such as smartphones and tablets
  • Microcontroller power supplies
  • Wireless communication devices
  • Peripheral ports
  • Audio and video equipment

Package and Quality:

The device comes in a space-saving DFN-8 package, which is optimized for automated assembly processes and occupies minimal board space. ON Semiconductor's commitment to quality ensures that the NCP565MN33T2G meets the highest industry standards for performance and reliability.

Conclusion:

With its robust feature set and versatile applications, the NCP565MN33T2G from ON Semiconductor is an excellent choice for engineers and designers who require a reliable, high-performance voltage regulator. Its integration of protection features and high current capability, all within a compact package, makes it an essential component for modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1462 $53.9006
30+ $3.4020 $102.0600
46+ $3.2957 $151.6022
63+ $3.1894 $200.9322
82+ $3.0831 $252.8142
109+ $2.7641 $301.2869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess