EN
  • EN
  • DE

NCP5666DS25R4G

Part No NCP5666DS25R4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 3.0 A, Low Dropout Linear Regulator with Enable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 9V
Output Voltage 2.5V
Voltage Dropout (Maximum) 1.3V @ 3A
Output Current 3A
Operating Supply Current 3mA
PSRR 70dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package D2PAK-5
Win Source Part Number 1230416-NCP5666DS25R4G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP5666
Introduction Date June 22, 2007
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP5666DS25R4G CAD Model

Description

The NCP5666DS25R4G is a state-of-the-art low-dropout linear voltage regulator designed and manufactured by ON Semiconductor, a leading entity in the realm of energy-efficient innovations. This regulator is engineered to deliver a continuous 3 A of output current with an exceptional dropout voltage, making it an ideal solution for applications requiring a high current supply with minimal input-to-output voltage differential.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is suitable for powering a wide range of digital and analog circuits.
  • High Current Capability: With its ability to supply up to 3 A of output current, this regulator can cater to high-power applications.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • Stable Operation: It is designed for stability with low equivalent series resistance (ESR) ceramic capacitors, ensuring reliable performance across various applications and conditions.
  • Thermal Protection: The NCP5666DS25R4G comes with built-in thermal shutdown protection to prevent damage from overheating.
  • Overcurrent Protection: The device includes current limit protection, safeguarding itself and the load from excessive current draw conditions.

Applications

The NCP5666DS25R4G is versatile and can be used in a multitude of applications that require a stable and efficient power supply. It is particularly well-suited for powering CPUs, GPUs, and other high-performance integrated circuits in computing devices. Additionally, it can be employed in telecommunications, networking equipment, and portable consumer electronics where power efficiency is crucial.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NCP5666DS25R4G is built to meet rigorous standards, ensuring reliable operation for the end-user. With its robust design and protective features, this voltage regulator is a trustworthy component for any power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess