EN
  • EN
  • DE

NCP59748MN2ADJTBG

Part No NCP59748MN2ADJTBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description null1.5 A, Dual-Rail Very Low‐Dropout Linear Regulator with Programmable Soft‐Start
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 3.6V
Voltage Dropout (Maximum) 0.165V @ 1.5A
Output Current 1.5A
PSRR 50dB ~ 30dB (1kHz ~ 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-VQFN Exposed Pad
Manufacturer Package 20-QFN (5x5)
Win Source Part Number 1230438-NCP59748MN2ADJTBG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP59748
Introduction Date February 28, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NCP59748MN2ADJTBG CAD Model

Description

Introducing the NCP59748MN2ADJTBG Voltage Regulator from ON Semiconductor

The NCP59748MN2ADJTBG is a high-performance, adjustable voltage regulator designed to meet the stringent requirements of today's advanced electronic circuits. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this regulator is ideal for a wide range of applications, including computing systems, networking, and industrial equipment.

Key Features:

  • Output Voltage Range: The NCP59748MN2ADJTBG offers an adjustable output voltage range, which allows for a high degree of flexibility in circuit design. This feature is particularly useful for applications that require precise voltage regulation.
  • High Accuracy: With its precision output voltage regulation, the device ensures that the voltage supplied to sensitive components is consistent and within a tight tolerance range, minimizing the risk of damage due to voltage fluctuations.
  • Low Dropout: The low dropout voltage (LDO) characteristic of this regulator means it can maintain regulation with a minimal difference between the input and output voltages, which is beneficial for battery-operated devices where maximizing the use of available power is crucial.
  • Thermal Protection: The NCP59748MN2ADJTBG is equipped with thermal shutdown and protection features, safeguarding the device and the system against overheating and potential thermal damage.
  • Current Limit Protection: In-built current limit protection ensures that the regulator does not exceed its maximum current rating, which helps to prevent overcurrent conditions that could lead to circuit failures.

Package and Reliability:

The NCP59748MN2ADJTBG comes in a robust, surface-mount package that is designed for optimal thermal performance and space-saving on PCBs. ON Semiconductor's commitment to quality means that this voltage regulator is built to the highest reliability standards, providing a dependable solution for managing power in your electronic designs.

Applications:

With its versatile features, the NCP59748MN2ADJTBG is an excellent choice for a variety of applications, including:

  • High-performance computing and servers
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable and battery-powered devices

ON Semiconductor's NCP59748MN2ADJTBG voltage regulator is a testament to the company's dedication to providing innovative, energy-efficient solutions for power management challenges. Whether you're designing for efficiency, precision, or reliability, this adjustable voltage regulator is engineered to exceed your expectations.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3070 $52.2800
95+ $1.0724 $101.8780
145+ $1.0389 $150.6405
200+ $1.0054 $201.0800
260+ $0.9719 $252.6940
345+ $0.8714 $300.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess