EN
  • EN
  • DE

NCP6131D52MNR2G

Part No NCP6131D52MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG IMVP-7 VR12 2OUT 52QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Controller, Intel IMVP-7, VR12™ Voltage Regulator IC 2 Output 52-QFN (6x6)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 52-VQFN Dual Rows, Exposed Pad
Case / Package 52-QFN (6x6)
Family Name NCP6131
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928903-NCP6131D52MNR2G
Ultra Librarian 3D Model Ultra Librarian NCP6131D52MNR2G CAD Model

Description

ON Semiconductor NCP6131D52MNR2G Overview

The NCP6131D52MNR2G is a high-performance, multi-phase power controller from ON Semiconductor, designed to meet the rigorous demands of powering modern microprocessors in computing applications. This advanced controller is tailored for systems that require efficient and reliable power delivery, such as servers, desktops, and high-performance gaming computers.

The NCP6131D52MNR2G utilizes a multi-phase buck topology to provide a precise and stable voltage supply. With its ability to operate in up to 8-phase configurations, it ensures excellent thermal performance and reduces the amount of stress on individual components, thereby enhancing system reliability and longevity.

This power controller features ON Semiconductor's proprietary control methodology, which enables fast transient response, high efficiency, and excellent load-line accuracy. It is equipped with an I<sup>2C interface, allowing for real-time system monitoring and parameter adjustments, making it highly adaptable to various system requirements.

The NCP6131D52MNR2G also boasts a range of protection features to safeguard the system from potential damage. These include overvoltage, undervoltage, overcurrent, and overtemperature protections, ensuring that the power supply operates within safe limits at all times.

With its compact QFN-52 package, the NCP6131D52MNR2G minimizes the footprint on the PCB and simplifies the design process for engineers. This, combined with its enhanced power capabilities and robust protection features, makes it an ideal choice for high-density power solutions where space and performance are at a premium.

In summary, the NCP6131D52MNR2G from ON Semiconductor represents a cutting-edge solution for advanced power management, offering a blend of efficiency, precision, and durability that is essential for today's high-performance computing environments.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess