EN
  • EN
  • DE

NCP6132ADMNR2G

Part No NCP6132ADMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description Dual Output 3 Phase & 2 Phase Controller with Single SVID Interface for Desktop and Notebook CPU Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Controller, Intel IMVP-7, VR12
Number of Outputs 2
Voltage - Output 0.25 V ~ 1.52 V
Mounting SMD
Package 60-VFQFN Exposed Pad
Manufacturer Package 60-QFN (7x7)
Win Source Part Number 1230442-NCP6132ADMNR2G
Manufacturer Homepage www.onsemi.com
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP6132ADMNR2G CAD Model

Description

ON Semiconductor NCP6132ADMNR2G Controller

The ON Semiconductor NCP6132ADMNR2G is a high-performance multi-phase buck controller designed to meet the rigorous power supply requirements of high-performance computing systems, such as servers, workstations, and high-end desktops. This advanced controller is engineered to provide precise voltage regulation, improved transient response, and enhanced power efficiency, making it a critical component for systems demanding stable and reliable power delivery.

Key Features:

  • Multi-Phase Operation: The NCP6132ADMNR2G supports multi-phase operation, which can significantly reduce the output voltage ripple and improve thermal performance by distributing the load across multiple phases.
  • High Precision: With an integrated high-precision voltage regulator, this controller ensures tight voltage regulation, which is crucial for the stability and performance of high-speed processors and memory modules.
  • Adaptive Voltage Positioning (AVP): The AVP feature allows for dynamic adjustment of the output voltage in response to load changes, enhancing the transient response and maintaining system stability under varying load conditions.
  • Efficiency Optimization: The NCP6132ADMNR2G is designed for optimal efficiency across a wide range of load conditions, which helps to reduce power consumption and heat generation in the system.
  • Programmable Switching Frequency: The device allows for a programmable switching frequency, enabling designers to optimize the controller for specific application requirements, balancing efficiency and component size.
  • Thermal Protection: Built-in thermal protection ensures that the controller and, consequently, the system it powers are protected from overheating, thereby improving reliability and lifespan.

Applications:

The NCP6132ADMNR2G is ideal for a variety of high-performance applications, including:

  • Server and Enterprise Computing
  • Workstations
  • High-end Desktops
  • Graphics Cards
  • Embedded Systems

With its robust feature set and ability to deliver high efficiency and performance, the ON Semiconductor NCP6132ADMNR2G is a top choice for designers looking to create reliable and powerful computing systems.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess