EN
  • EN
  • DE
  • IT

NCP6151D52MNR2G

Part No NCP6151D52MNR2G
Manufacturer ON Semiconductor
Description VR12 2-, 3-, 4-Phase CPU Controller + 1-Phase GPU Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230446-NCP6151D52MNR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP6151D52MNR2G CAD Model

Description

The NCP6151D52MNR2G is a high-performance, multi-phase power controller designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced controller is specifically engineered to meet the rigorous power requirements of modern microprocessors, graphics processors, and other system-on-chip (SoC) devices used in computing and consumer applications.

Featuring a multi-phase buck topology, the NCP6151D52MNR2G is capable of delivering precise voltage regulation and exceptional power efficiency. It is optimized for high-current, fast-transient applications, ensuring stable power delivery even under the most demanding conditions. With its integrated drivers and MOSFETs, this power controller simplifies design and reduces the overall footprint on the PCB, making it an ideal solution for space-constrained applications.

Key Features

  • Multi-Phase Operation: Supports multiple phases for better thermal performance and improved electrical efficiency.
  • High Precision: Offers high accuracy in voltage regulation to meet the needs of sensitive electronics.
  • Fast Transient Response: Capable of quick response to load changes, which is critical for maintaining stability in modern high-performance computing environments.
  • Integrated Drivers and MOSFETs: Reduces external component count and simplifies the power supply design.
  • Programmable Features: Allows for customizable settings, including switching frequency and phase configurations, to optimize performance for specific applications.
  • Protection Functions: Includes overvoltage, undervoltage, overcurrent, and thermal protection to ensure reliable operation and extend the life of the product.

Applications

The NCP6151D52MNR2G is suitable for a wide range of applications, including:

  • High-Performance Desktops and Laptops
  • Gaming Consoles
  • Workstations
  • Graphics Cards
  • Servers and Data Centers
  • Embedded Systems

With its robust design and versatile features, the NCP6151D52MNR2G from ON Semiconductor is a top choice for designers seeking a reliable and efficient power management solution for their high-end electronics.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2998 $68.9940
70+ $1.8871 $132.0970
110+ $1.8281 $201.0910
150+ $1.7692 $265.3800
190+ $1.7101 $324.9190
255+ $1.5332 $390.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess