EN
  • EN
  • DE

NCP692MNADJT2G

Part No NCP692MNADJT2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.47V @ 1A
Output Current 1A
Operating Supply Current 200μA to 240μA
PSRR 62dB to 40dB (120Hz to 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-DFN (3x3)
Win Source Part Number 1082354-NCP692MNADJT2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP692MNADJT2G CAD Model

Description

ON Semiconductor NCP692MNADJT2G LDO Voltage Regulator

The ON Semiconductor NCP692MNADJT2G is a high-performance Low Dropout (LDO) voltage regulator designed to deliver a stable and precise output voltage. This component is optimized for noise-sensitive applications, providing a clean power supply with minimal voltage fluctuations. Its compact package and high efficiency make it an ideal choice for portable electronics, medical devices, and industrial instrumentation where space is at a premium and power efficiency is crucial.

With an input voltage range of 2.5V to 6.0V, the NCP692MNADJT2G is flexible enough to accommodate a variety of power sources, including single-cell lithium-ion batteries. The device is capable of supplying an output current of up to 1A, ensuring sufficient power for a wide range of applications. The fixed output voltage version is preset at 1.8V, which is a common voltage for digital circuits, making it a plug-and-play solution for standard power supply designs.

One of the standout features of the NCP692MNADJT2G is its low dropout voltage, which allows it to maintain a stable output even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in battery-operated devices, where maximizing battery life is essential. The LDO's fast transient response also ensures that the output voltage remains stable under dynamic load conditions, which is critical for maintaining the performance of sensitive electronic components.

The device includes built-in protection features such as overcurrent protection, thermal shutdown, and reverse bias protection, safeguarding both the voltage regulator and the downstream components from potential damage. The NCP692MNADJT2G's low quiescent current contributes to overall energy savings, making it a power-conscious choice for energy-efficient designs.

Available in a compact 5-pin TSOP-5 package, the NCP692MNADJT2G offers a small footprint on the PCB, providing designers with more space for other critical components. Its surface-mount design facilitates automated assembly processes, leading to reduced manufacturing costs and faster production times.

In summary, the ON Semiconductor NCP692MNADJT2G is a reliable and efficient solution for applications requiring a stable LDO voltage regulator. Its combination of low dropout performance, robust protection features, and compact size makes it a versatile component for a broad array of electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3237 $52.9480
95+ $1.0862 $103.1890
145+ $1.0522 $152.5690
200+ $1.0183 $203.6600
255+ $0.9843 $250.9965
340+ $0.8825 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,910 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess