EN
  • EN
  • DE

NCP785AH120T1G

Part No NCP785AH120T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 12V 10MA SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-89-3
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name NCP785
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP785AH120T1GOSTR, NCP785AH120T1GOSDKR, NCP785AH120T1GOSCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887036-NCP785AH120T1G
Ultra Librarian 3D Model Ultra Librarian NCP785AH120T1G CAD Model

Description

ON Semiconductor NCP785AH120T1G Linear Regulator

The NCP785AH120T1G from ON Semiconductor is a high-performance linear regulator that offers a fixed output voltage of 12V with a maximum output current of 10mA. This precision regulator is designed to provide a stable voltage supply for a variety of applications, including but not limited to, industrial controls, medical equipment, and automotive systems.

Key Features

  • High Accuracy: The device boasts an impressive output voltage accuracy of ±1%, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage, the NCP785AH120T1G can maintain regulation with minimal difference between the input and output voltage, which is ideal for battery-operated devices.
  • Wide Input Voltage Range: It supports a broad input voltage range from 1.7V to 18V, accommodating various power supply conditions.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit features provide protection against overcurrent and overheating, enhancing the durability and safety of the device.
  • Low Quiescent Current: The regulator has a low quiescent current, making it suitable for power-sensitive applications by reducing standby power consumption.

Applications

The NCP785AH120T1G is versatile and can be used in a wide range of applications. Its precision and stability make it well-suited for:

  • Power supplies for analog circuits
  • Post-regulation for switching supplies
  • Microcontroller power supply
  • Portable and battery-powered equipment

Package and Availability

The NCP785AH120T1G is available in a compact, surface-mount TSOP-5 package, which is suitable for space-constrained applications. ON Semiconductor ensures the availability of this linear regulator, catering to both small-scale and bulk requirements, making it a reliable choice for diverse electronic projects.

With its precision output, low power consumption, and robust protection features, the NCP785AH120T1G is an excellent choice for designers looking for a high-quality voltage regulator to ensure the stability and longevity of their electronic products.

You May Also Be Interested in

Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess