EN
  • EN
  • DE
  • IT

NCP785AH33T1G

Part No NCP785AH33T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 10MA SOT89-3  /  Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 450V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 10mA
Current - Quiescent (Iq) 14 µA
PSRR 70dB (1kHz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89-3
Base Product Number NCP785
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NCP785AH33T1G-488,NCP785AH33T1GOSTR,NCP785AH33T1GOSCT,NCP785AH33T1GOSDKR
Standard Package 2,500
Win Source Part Number 1210967-NCP785AH33T1G
Ultra Librarian 3D Model Ultra Librarian NCP785AH33T1G CAD Model

Description

The ON Semiconductor NCP785AH33T1G is a high-performance linear voltage regulator designed to deliver a fixed output voltage with outstanding accuracy and stability. This device is an ideal choice for providing a stable voltage supply in a wide range of applications, including but not limited to, consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Fixed Output Voltage: This component provides a stable 3.3V output, which is crucial for powering sensitive electronics that require a precise voltage level.
  • High Accuracy: With an impressive accuracy level, the NCP785AH33T1G ensures that the output voltage remains within a tight tolerance, contributing to the reliability and performance of the end application.
  • Low Dropout Voltage: The regulator operates with a low dropout voltage, minimizing the difference between the input and output voltages, which helps in maintaining efficiency and reducing power loss.
  • Wide Input Voltage Range: It supports a broad input voltage range, allowing flexibility in various power supply designs and the ability to handle fluctuating input conditions.
  • Thermal Protection: Incorporated thermal shutdown feature protects the device and the system from damage due to overheating.
  • Current Limit Protection: The built-in current limit ensures that the output current does not exceed the maximum rated value, safeguarding both the regulator and the load from excessive current conditions.

Applications

The NCP785AH33T1G is versatile and can be used in numerous applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Automotive electronics
  • Power management for IoT devices
  • Point of load applications

Package and Reliability

The device comes in a compact, surface-mount TSOP-5 package, which is ideal for space-constrained applications. Its solid construction ensures long-term reliability, and it is designed to meet the rigorous standards set by ON Semiconductor, a leader in the semiconductor industry.

With its robust feature set and ON Semiconductor's commitment to quality, the NCP785AH33T1G stands out as a dependable choice for a linear voltage regulator in any application where stable voltage is paramount.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess