EN
  • EN
  • DE

NCP786AMNADJTBG

Part No NCP786AMNADJTBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 11MA 6DFN  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 11mA 6-DFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel
Product Status Last Time Buy
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 450V
Voltage - Output (Min/Fixed) 1.27V
Voltage - Output (Max) 15V
Current - Output 11mA
Current - Quiescent (Iq) 15 µA
Current - Supply (Max) 25 µA
PSRR 65dB (1kHz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting SMD (SMT)
Package / Case 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (5x6)
Base Product Number NCP786
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP786AMNADJTBGOSDKR,2156-NCP786AMNADJTBG-488,NCP786AMNADJTBG-ND,NCP786AMNADJTBGOSTR,NCP786AMNADJTBGOSCT
Standard Package 1,000
Win Source Part Number 975817-NCP786AMNADJTBG
Ultra Librarian 3D Model Ultra Librarian NCP786AMNADJTBG CAD Model

Description

ON Semiconductor NCP786AMNADJTBG: High-Performance Linear Voltage Regulator

The NCP786AMNADJTBG from ON Semiconductor is a state-of-the-art linear voltage regulator designed to deliver a highly stable and reliable power supply for a wide range of applications. This component is a perfect solution for systems that require low dropout, fast transient response, and low noise characteristics.

With its impressive specifications, the NCP786AMNADJTBG stands out as a powerful linear regulator capable of sourcing up to 500mA of continuous current. It operates over a wide input voltage range from 2.7V to 18V, making it versatile for various operating conditions and ensuring compatibility with a broad spectrum of power sources.

One of the key features of this regulator is its low dropout voltage, which allows for efficient operation even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in battery-operated devices, where maximizing the usage of available power is critical.

The NCP786AMNADJTBG also boasts an adjustable output voltage range from 1.25V to 16V, providing design flexibility to tailor the output to specific circuit requirements. The output voltage is set using an external resistor divider, offering precision and adaptability for different design needs.

Moreover, the device includes built-in protection features such as over-current protection, thermal shutdown, and output short-circuit protection, which safeguard the regulator and the downstream circuitry from potential damage due to abnormal operating conditions.

ON Semiconductor has engineered the NCP786AMNADJTBG with a low quiescent current, which is ideal for battery-powered and energy-sensitive applications. The low noise performance of this regulator makes it suitable for sensitive RF and analog circuits that require a clean power supply to maintain signal integrity.

In summary, the NCP786AMNADJTBG from ON Semiconductor is a highly reliable and efficient linear voltage regulator with features that cater to the needs of modern electronic designs. Its robust protection mechanisms, low dropout performance, and adjustable output voltage make it an excellent choice for designers looking to ensure stable operation in their electronic products.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess