EN
  • EN
  • DE

NCP81111MNDFTXG

Part No NCP81111MNDFTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG CTRLR INTEL 1OUT 32QFN  /  series Controller, Intel VR12.5, VR12.6 Voltage Regulator IC 1 Output 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr onsemi
Package Tape & Reel
Applications Controller, Intel VR12.5, VR12.6
Voltage - Input 4.75V ~ 5.25V
Number of Outputs 1
Temperature Range - Operating -10°C ~ 100°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number NCP81111
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP81111MNDFTXG-ND,NCP81111MNDFTXGOSCT,NCP81111MNDFTXGOSDKR,1990-NCP81111MNDFTXGDKR,2832-NCP81111MNDFTXGTR,1990-NCP81111MNDFTXGTR,NCP81111MNDFTXGOSTR,1990-NCP81111MNDFTXGCT
Standard Package 2,500
Win Source Part Number 966247-NCP81111MNDFTXG
Ultra Librarian 3D Model Ultra Librarian NCP81111MNDFTXG CAD Model

Description

The NCP81111MNDFTXG is a state-of-the-art, high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding requirements of modern power regulation applications. This versatile device is a multi-phase buck controller that offers precision voltage regulation, high efficiency, and advanced features for superior system performance.

With its robust design, the NCP81111MNDFTXG is engineered to deliver optimal power management solutions for computing systems, such as servers, desktops, and laptops, as well as gaming consoles and other high-performance electronics. The multi-phase architecture of the controller ensures efficient power distribution, which is critical for maintaining stability and performance under varying load conditions.

The NCP81111MNDFTXG integrates several key features that make it a standout choice for designers and engineers. It boasts a wide input voltage range, enabling it to accommodate various power sources and system requirements. The controller also supports multiple output phases, which can be configured to meet specific load demands, thereby enhancing system flexibility and scalability.

ON Semiconductor has equipped the NCP81111MNDFTXG with advanced control algorithms that provide fast transient response, minimizing output voltage deviations in response to load changes. This ensures consistent performance and reliability, which is particularly important in systems where power integrity is critical. Additionally, the device includes a range of protective features such as overcurrent protection, overvoltage protection, and thermal shutdown, contributing to the overall safety and longevity of the end application.

The NCP81111MNDFTXG is available in a compact, lead-free package that is designed for space-constrained applications. Its small footprint and low-profile design make it an excellent choice for systems where board space is at a premium. Furthermore, the device is compliant with environmental standards, reflecting ON Semiconductor's commitment to sustainability and eco-friendly manufacturing practices.

In summary, the NCP81111MNDFTXG from ON Semiconductor is a high-quality, versatile buck controller that offers exceptional performance, robust protection features, and design flexibility, making it a top choice for advanced power regulation applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $15.1206
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Analog Devices Inc.
IC REG MULTI CONFG ADJ TO220-5 / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5
Need more? Email Us
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Analog Devices Inc.
.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Lowest to $13.0885

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess