EN
  • EN
  • DE
  • IT

NCP81203MNTXG

Part No NCP81203MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR IMVP8 3+2 NOTEBOOK QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr ON Semiconductor
Package Bulk
Product Status Active
Applications Controller, Intel IMVP8
Number of Outputs 2
Mounting Type Surface Mount
Package / Case 52-VFQFN Exposed Pad
Supplier Device Package 52-QFN (6x6)
Base Product Number NCP81203
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 251279-NCP81203MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81203MNTXG CAD Model

Description

ON Semiconductor NCP81203MNTXG Overview

The NCP81203MNTXG from ON Semiconductor is a versatile and efficient multi-phase buck controller designed to cater to the power management needs of modern computing systems, particularly focusing on CPU and GPU power delivery. This advanced controller is engineered to provide precise voltage regulation, increased system performance, and improved power efficiency, making it an ideal choice for high-performance computing applications.

Key Features

  • Multi-Phase Operation: The NCP81203MNTXG can operate in multiple phases, distributing the load and heat across several channels, which enhances the performance and extends the life of the electronic components.
  • High Efficiency: With its advanced control algorithms, the device ensures efficient power conversion, reducing energy losses and heat generation.
  • Precision Voltage Regulation: The controller offers excellent voltage regulation capabilities, which is crucial for maintaining the stability and reliability of high-performance CPUs and GPUs.
  • Digital Programmability: It features digital programmability that allows for flexible and precise control over the power management parameters, adapting to various system requirements.
  • I<sup>2C Interface: An integrated I<sup>2C interface enables system designers to monitor and adjust settings in real-time, providing a high level of control and customization.
  • Power Saving Modes: Built-in power saving modes help to reduce power consumption during idle or low-load conditions, contributing to the overall efficiency of the system.

Applications

The NCP81203MNTXG is particularly suited for high-performance computing environments that demand stable and efficient power delivery. Its applications span across:

  • Desktop and laptop computers
  • Workstations and servers
  • Gaming consoles
  • Graphics cards

Conclusion

ON Semiconductor's NCP81203MNTXG is a cutting-edge solution for modern computing systems that require robust power management. With its multi-phase operation, high efficiency, precision voltage regulation, and programmability, it stands out as a top choice for designers looking to optimize the performance and efficiency of their CPU and GPU power delivery systems.

You May Also Be Interested in

Renesas Electronics America
IC REG 48QFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Intersil
SWITCHING CONTROLLER
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142,407 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess