EN
  • EN
  • DE

NCP81220MNTXG

Part No NCP81220MNTXG
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832424-NCP81220MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81220MNTXG CAD Model

Description

ON Semiconductor NCP81220MNTXG Power Management IC

The NCP81220MNTXG from ON Semiconductor is a state-of-the-art power management integrated circuit (IC) designed to deliver efficient, reliable power control and management. This multi-phase buck controller is specifically engineered for precision voltage regulation, making it an ideal choice for high-performance computing applications such as desktops, servers, and workstations.

Featuring ON Semiconductor's cutting-edge technology, the NCP81220MNTXG provides a versatile and robust solution for systems requiring multiple power domains. With its advanced control architecture, the IC ensures fast transient response, excellent load regulation, and adaptive voltage positioning (AVP), which optimizes the performance of the system's power supply.

The NCP81220MNTXG operates over a wide input voltage range, supporting various platform requirements. It is designed with a high level of integration to reduce external component count, thus simplifying the design and reducing the overall footprint on the PCB. The integrated drivers within the IC help to further minimize space and component costs.

Key features of the NCP81220MNTXG include:

  • Multi-phase power control for precise voltage regulation
  • High efficiency and fast transient response
  • Adaptive voltage positioning (AVP) for enhanced performance
  • Wide input voltage range to accommodate different system designs
  • Integrated drivers to reduce external components and PCB space
  • Over-voltage, under-voltage, and over-current protection for improved system reliability
  • I2C interface for advanced system monitoring and control

For designers looking for a robust power management solution, the NCP81220MNTXG offers a combination of high efficiency, compact design, and advanced features. Its protection mechanisms ensure long-term reliability, while the I2C interface provides system designers with the flexibility to monitor and adjust parameters for optimized system performance.

Whether powering the latest CPUs, GPUs, or memory modules, the NCP81220MNTXG from ON Semiconductor is an excellent choice for managing the demanding power requirements of modern high-performance computing platforms.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1508 $63.2940
110+ $1.0767 $118.4370
170+ $1.0395 $176.7150
240+ $0.9653 $231.6720
315+ $0.9282 $292.3830
390+ $0.8911 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess