EN
  • EN
  • DE
  • IT

NCS2553DR2G

Part No NCS2553DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC TRPL VIDEO AMP W/FILTER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Filter
Number of Circuits 3
-3db Bandwidth 9MHz
Operating Supply Current 23mA
Channel Output Current 50mA
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025104-NCS2553DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCS2553DR2G CAD Model

Description

NCS2553DR2G Operational Amplifier by ON Semiconductor

The NCS2553DR2G is a high-performance operational amplifier designed by ON Semiconductor, renowned for its precision and stability across a wide range of applications. This versatile op-amp is an ideal choice for designers looking for a reliable component that can deliver superior performance in signal conditioning, active filtering, and various other analog circuits.

The NCS2553DR2G boasts a single supply voltage range from 2.7V to 5.5V, which makes it suitable for battery-powered devices and low-voltage applications. Its rail-to-rail output capability ensures maximum dynamic range, which is particularly beneficial for systems that operate on low supply voltages. Additionally, the device features a high gain bandwidth product of 215 MHz and a fast slew rate of 160 V/µs, enabling it to handle high-speed signal processing tasks with ease.

This operational amplifier is available in an 8-pin SOIC package, marked with the DR2G suffix to indicate its packaging and RoHS compliance. The compact footprint of the SOIC package allows for efficient use of board space, which is essential in modern electronic designs where space is at a premium.

The low input bias current of 1 pA typ and low offset voltage of 1.5 mV max at 25°C are indicative of the component's precision, making it suitable for applications requiring high accuracy, such as instrumentation and sensor interfaces. Furthermore, the NCS2553DR2G features an extended operating temperature range from -40°C to +85°C, ensuring consistent performance even in harsh environmental conditions.

ON Semiconductor's commitment to quality is reflected in the NCS2553DR2G's robust design, which includes electrostatic discharge (ESD) protection circuits that safeguard the device against unexpected electrical transients. This protection, along with the op-amp's overall reliability, makes it a trusted choice for industrial, automotive, and consumer electronics markets.

In summary, the NCS2553DR2G from ON Semiconductor is a high-performance operational amplifier that offers a perfect blend of low-voltage operation, high-speed performance, and precision. Its compact size, wide operating temperature range, and ESD protection make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
VIDEO AMPLIFIER, 2 CHANNEL(S), 1
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8SSOP
Lowest to $2.7424
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8DMP
Lowest to $3.3892
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $8.9375
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Texas Instruments
IC AMP BUFFER 16SSOP
Lowest to $9.2494

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1902 $65.6190
830+ $0.1566 $129.9780
1,285+ $0.1513 $194.4205
1,755+ $0.1475 $258.8625
2,275+ $0.1424 $323.9600
3,065+ $0.1268 $388.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,700 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess