EN
  • EN
  • DE

NCS2554DTBR2G

Part No NCS2554DTBR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description Four-Channel Video Driver with SD Reconstruction Filters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Reconstruction Filter
Number of Circuits 4
-3db Bandwidth 8MHz
Operating Supply Current 40mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 4.7 V ~ 5.3 V
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1230520-NCS2554DTBR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCS2554DTBR2G CAD Model

Description

ON Semiconductor NCS2554DTBR2G Overview

The NCS2554DTBR2G is a high-performance video amplifier from ON Semiconductor, designed to meet the needs of a wide range of video applications. This device is part of the NCS2554 series, which is known for its low power consumption and high-quality output. The NCS2554DTBR2G is particularly suitable for applications requiring high-speed video buffering and filtering.

Key Features

  • High Bandwidth: The NCS2554DTBR2G boasts a high bandwidth of 750 MHz at a gain of +2, which allows it to handle high-speed video signals with minimal distortion, making it ideal for HD video systems.
  • Low Power Consumption: Despite its high performance, this video amplifier consumes a very low amount of power, which is crucial for portable and battery-powered applications.
  • Single Supply Operation: It operates from a single supply voltage ranging from 2.7V to 5.5V, simplifying the power design of the system.
  • Output Disable Feature: This feature allows the output to be put into a high impedance state, which can be useful for multiplexing and power saving.
  • Robust Output: The device can drive 2Vpp into 150Ω loads, making it capable of driving a wide range of video lines and devices.

Applications

The NCS2554DTBR2G is versatile and can be used in numerous applications, including:

  • High Definition Televisions (HDTVs)
  • Video Amplifiers
  • Cable Drivers
  • Video-on-Demand Systems
  • Security and Surveillance Systems

Package and Quality

ON Semiconductor's NCS2554DTBR2G comes in a TSSOP-8 package, which is compact and suitable for space-constrained applications. The device is also RoHS compliant and is designed to meet the stringent quality standards required by video and broadcast equipment manufacturers.

Conclusion

Overall, the NCS2554DTBR2G from ON Semiconductor is a highly reliable and efficient solution for advanced video signal amplification. Its combination of low power consumption, high bandwidth, and single supply operation makes it an excellent choice for designers looking to enhance their video systems' performance while maintaining energy efficiency.

You May Also Be Interested in

Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5357 $58.9270
265+ $0.4396 $116.4940
410+ $0.4259 $174.6190
565+ $0.4121 $232.8365
725+ $0.3984 $288.8400
975+ $0.3571 $348.1725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess