EN
  • EN
  • DE
  • IT

NCS2561SQT1G

Part No NCS2561SQT1G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP HS W/FILTER SC-88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Filter
Number of Circuits 1
Operating Supply Current 6mA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 3.3 V
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 118008-NCS2561SQT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCS2561
Introduction Date February 27, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian NCS2561SQT1G CAD Model

Description

The ON Semiconductor NCS2561SQT1G is a high-performance, low-power video buffer designed to meet the rigorous demands of modern video and high-definition signal processing applications. This versatile component is a must-have for designers looking to enhance video signal quality while maintaining power efficiency in their systems.

Key Features

  • High Bandwidth: With a bandwidth of 380 MHz at 2Vpp, the NCS2561SQT1G ensures the transmission of high-speed signals without degradation, making it ideal for HD video applications.
  • Low Power Consumption: This device is optimized for low power operation, which is critical for portable and battery-powered applications to extend the life of the product.
  • 6 dB Gain: The built-in fixed gain of 6 dB allows for signal amplification, ensuring that the video signal maintains integrity over long cable runs or through multiple connections.
  • Single Supply Operation: The NCS2561SQT1G operates from a single 2.7V to 5.5V supply, providing design flexibility and ease of integration into various system architectures.
  • Enable Function: An enable function is included, allowing the user to put the device into a low-power disable mode, further conserving power when the video buffer is not in use.

Applications

The NCS2561SQT1G is suitable for a wide range of applications, including:

  • High-definition televisions (HDTVs)
  • Digital video recorders (DVRs)
  • Set-top boxes
  • Video amplifiers
  • Cable drivers
  • Personal video players

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NCS2561SQT1G is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding environments. This video buffer is available in a compact 5-pin TSOP package, which is RoHS compliant and designed for space-constrained applications.

Whether you're developing a cutting-edge video system or looking to upgrade existing equipment, the NCS2561SQT1G from ON Semiconductor provides the performance, efficiency, and reliability that modern applications require.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8MSOP
Need more? Email Us
Analog Devices Inc.
IC AMP MPLEX AMP 8UMAX
Lowest to $12.4245
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DRIVER 8DMP
Lowest to $0.5214
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8SSOP
Lowest to $2.7424
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8DMP
Lowest to $14.1818
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC
Lowest to $3.9547
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5396 $56.6580
225+ $0.5055 $113.7375
345+ $0.4884 $168.4980
495+ $0.4543 $224.8785
645+ $0.4372 $281.9940
800+ $0.4201 $336.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,360 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess