EN
  • EN
  • DE

NCV1009DR2

Part No NCV1009DR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT PREC 2.5V 8SOIC / Voltage Reference IC V 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV1009
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 251407-NCV1009DR2
Ultra Librarian 3D Model Ultra Librarian NCV1009DR2 CAD Model

Description

Introducing the NCV1009DR2 Voltage Comparator from ON Semiconductor

The NCV1009DR2 is a precision voltage comparator designed by ON Semiconductor, engineered to offer a perfect balance of performance, versatility, and reliability for a wide range of applications. This device is characterized by its low input offset voltage, high gain, and open-collector output, making it an ideal choice for voltage monitoring and control systems in automotive, industrial, and consumer markets.

Key Features

  • Dual Voltage Comparator: The NCV1009DR2 contains two independent voltage comparators, allowing for multiple comparisons or reference voltages within a single package.
  • Low Input Offset Voltage: With a low input offset voltage, the device ensures accurate sensing and comparison of input signals, which is crucial for precision applications.
  • Wide Supply Voltage Range: This component operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Open-Collector Output: The open-collector output configuration provides the flexibility to connect the output to different voltage levels, enabling direct interfacing with other logic levels or driving heavier loads.
  • Fast Response Time: The NCV1009DR2 is designed for a quick response, ensuring rapid signal processing and timely system reactions.
  • Automotive Qualified: It meets stringent automotive requirements, making it suitable for vehicle applications where reliability and performance under harsh conditions are paramount.

Applications

The NCV1009DR2 is adaptable to a multitude of uses, including but not limited to:

  • Window comparators
  • Voltage level detection
  • Battery chargers
  • Automotive sensors and controls
  • Motor control circuits
  • Alarm and monitoring systems

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality, and the NCV1009DR2 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the reliability demands of its intended applications. Its robust design is built to withstand the challenging conditions often encountered in automotive and industrial environments.

Conclusion

Whether you're designing a sophisticated control system for automotive use or need a reliable comparator for industrial applications, the NCV1009DR2 from ON Semiconductor offers the performance and durability to meet your needs. With its precision, flexibility, and automotive-grade robustness, it stands out as a superior choice for voltage comparison tasks.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0430 $62.5800
135+ $0.8559 $115.5465
210+ $0.8293 $174.1530
290+ $0.8016 $232.4640
375+ $0.7750 $290.6250
500+ $0.6953 $347.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess