EN
  • EN
  • DE

NCV2200SQ2T2G

Part No NCV2200SQ2T2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR COMPL SC70-5  /  Comparator General Purpose Complementary, Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Complementary, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 0.85V ~ 6V
Voltage - Input Offset (Max) 5mV @ 6V
Current - Input Bias (Max) 1pA
Current - Quiescent (Max) 10µA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 1.3ms
Hysteresis 20mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 5-TSSOP, SC-70-5, SOT-353
Mounting SMD (SMT)
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number NCV2200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV2200SQ2T2GOSCT,ONSONSNCV2200SQ2T2G,NCV2200SQ2T2G-ND,NCV2200SQ2T2GOSTR,NCV2200SQ2T2GOSDKR,2156-NCV2200SQ2T2G-OS
Standard Package 3,000
Win Source Part Number 963829-NCV2200SQ2T2G
Ultra Librarian 3D Model Ultra Librarian NCV2200SQ2T2G CAD Model

Description

The ON Semiconductor NCV2200SQ2T2G is a precision micro-power voltage detector crafted for the stringent demands of automotive and industrial applications. This device is a vital component for systems that require voltage monitoring to protect against undervoltage conditions, ensuring reliable operation and safeguarding against potential damage.

Key Features

  • Voltage Threshold Accuracy: The NCV2200SQ2T2G boasts a high degree of accuracy in its voltage threshold detection, which is essential for sensitive electronic systems that depend on stable power supplies.
  • Low Power Consumption: Designed for energy-efficient operation, this voltage detector consumes minimal power, making it an ideal choice for battery-powered applications where power conservation is critical.
  • Temperature Range: It operates over a wide temperature range, making it suitable for harsh environments encountered in automotive and industrial settings.
  • Output Type: The device provides an open-drain output, which allows for flexible interfacing with other components and systems.
  • Package: It comes in a compact, surface-mount package (SC-82AB), which is space-saving and conducive to modern, densely-packed circuit designs.

Applications

The NCV2200SQ2T2G is versatile and can be employed in a variety of applications, including:

  • Automotive systems that require constant voltage monitoring to prevent malfunctions due to power fluctuations.
  • Industrial equipment that operates in environments with variable power conditions, where maintaining voltage stability is paramount.
  • Portable and battery-powered devices where extended battery life is necessary, benefiting from the device's low power consumption.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV2200SQ2T2G is no exception. It is designed to meet the rigorous standards required for automotive qualifications, ensuring reliability and performance even under the most demanding conditions.

Whether you are designing an automotive powertrain system, an industrial control unit, or a portable consumer device, the NCV2200SQ2T2G offers a dependable solution for voltage monitoring and protection.

You May Also Be Interested in

Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Micrel
Lowest to $0.2645
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
Lowest to $7.0051
NJR Corporation/NJRC
Lowest to $12.6623
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0611 $53.0550
105+ $0.9940 $104.3700
160+ $0.9604 $153.6640
225+ $0.8933 $200.9925
295+ $0.8597 $253.6115
365+ $0.8261 $301.5265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,424 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess