EN
  • EN
  • DE

NCV303LSN23T1G

Part No NCV303LSN23T1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Voltage Detector Series with Programmable Delay | IC VOLT DETECTOR 2.3V 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Family Part Number NCV303
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 060105-NCV303LSN23T1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV303LSN23T1G CAD Model

Description

Overview of ON Semiconductor's NCV303LSN23T1G Voltage Detector

The NCV303LSN23T1G is a precision micro-power voltage detector crafted by ON Semiconductor, a leading supplier in the field of energy-efficient innovations. This compact device is tailored for battery-powered applications where maintaining the integrity of the system's voltage is crucial. It is an essential component for a broad range of electronic devices, ensuring that they operate within their intended voltage parameters.

Key Features

  • High Accuracy: The NCV303LSN23T1G offers a detection voltage threshold of 2.3V with a tight tolerance, ensuring precise monitoring and control of the system voltage.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with a quiescent current of typically 0.8 µA, contributing to the overall energy efficiency of the system.
  • Fast Response Time: It provides a rapid response to voltage changes, which is critical for protecting sensitive electronic circuits from under-voltage conditions.
  • Temperature Range: The device is operational over a wide temperature range, making it suitable for various environments and applications.
  • Output Type: It features an open drain N-channel output, which allows for a flexible connection to other system components for signaling and control.

Applications

The NCV303LSN23T1G is versatile and can be integrated into a multitude of applications, including:

  • Portable and battery-powered electronics
  • Microprocessor/microcontroller reset circuits
  • Memory battery backup circuits
  • Power failure detection
  • System power-on reset

Package and Quality

Encased in a space-saving 5-pin TSOP package, the NCV303LSN23T1G is designed for minimal footprint on printed circuit boards. ON Semiconductor also ensures that this voltage detector meets stringent quality standards, providing reliability and performance for critical applications.

With its combination of precision, low power, and fast response time, the NCV303LSN23T1G from ON Semiconductor is an excellent choice for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8609 $64.3045
11+ $10.5521 $116.0731
17+ $10.2229 $173.7893
24+ $9.8926 $237.4224
31+ $9.5634 $296.4654
41+ $8.5736 $351.5176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess