EN
  • EN
  • DE
  • IT

NCV4275ADT50RKG

Part No NCV4275ADT50RKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.45A DPAK / LDO Regulator Pos 5V 0.45A Automotive 5-Pin(4+Tab) DPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 300mA
Output Current 450mA
Operating Supply Current 200μA to 35mA
PSRR 60dB (100Hz)
Control Features Reset
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.25V @ 300mA
Mounting SMD (SMT)
Case / Package DPAK-5
Win Source Part Number 025133-NCV4275ADT50RKG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCV4275A
Introduction Date March 14, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCV4275ADT50RKG CAD Model

Description

Introducing the NCV4275ADT50RKG Voltage Regulator by ON Semiconductor

The NCV4275ADT50RKG is a state-of-the-art voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust device is engineered to provide a stable and reliable power supply in a wide range of automotive applications, particularly those requiring low dropout performance and high output current capacity.

Key Features:

  • Output Voltage Precision: The NCV4275ADT50RKG offers an impressive output voltage precision of ±2%, ensuring devices receive a consistent voltage for optimal performance.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains its output regulation with minimal difference between the input and output voltages, making it highly efficient in scenarios with tight input-to-output differentials.
  • High Output Current: Capable of delivering up to 750 mA of output current, it is well-suited for demanding applications that require a substantial power supply.
  • Thermal Protection: The device includes an integrated thermal shutdown feature that protects against overheating, ensuring long-term reliability and safety in operation.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range from -40°C to 125°C, accommodating the extreme conditions often encountered in automotive environments.

Applications:

The NCV4275ADT50RKG is ideal for various automotive applications, including:

  • Body Control Modules
  • Instrumentation Clusters
  • Infotainment Systems
  • Telematics
  • Power Supplies for Microcontrollers and Sensors

Quality and Reliability:

ON Semiconductor's commitment to quality is reflected in the NCV4275ADT50RKG's compliance with rigorous automotive industry standards. The device is AEC-Q100 qualified, ensuring automotive-grade performance and reliability. Additionally, the voltage regulator is available in a DPAK−5 package, which is designed for optimal heat dissipation and space-saving on the PCB.

Conclusion:

The NCV4275ADT50RKG from ON Semiconductor is an exemplary solution for automotive applications requiring a reliable and efficient power supply. Its precision, efficiency, and robust protection features make it an indispensable component for modern vehicles, where consistent and stable power is paramount.

You May Also Be Interested in

Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Toshiba Semiconductor and Storage
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0737

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0096 $60.5760
140+ $0.8285 $115.9900
210+ $0.8025 $168.5250
290+ $0.7766 $225.2140
375+ $0.7507 $281.5125
500+ $0.6731 $336.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess