EN
  • EN
  • DE

NCV47700DAJR2G

Part No NCV47700DAJR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 350MA 8SOIC  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5V
Voltage - Output (Max) 20V
Voltage Dropout (Max) 0.5V @ 150mA
Current - Output 350mA
Current - Quiescent (Iq) 230 µA
Current - Supply (Max) 50 mA
PSRR 70dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV47700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV47700DAJR2GOSTR,NCV47700DAJR2G-ND,NCV47700DAJR2GOSDKR,ONSONSNCV47700DAJR2G,2156-NCV47700DAJR2G-OS,NCV47700DAJR2GOSCT
Standard Package 2,500
Win Source Part Number 1014167-NCV47700DAJR2G
Ultra Librarian 3D Model Ultra Librarian NCV47700DAJR2G CAD Model

Description

Introducing the NCV47700DAJR2G Voltage Regulator from ON Semiconductor

The NCV47700DAJR2G is a high-performance linear voltage regulator designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This robust component is specifically engineered to meet the stringent requirements of automotive applications, providing a stable and reliable power supply in a variety of challenging conditions.

Constructed with an advanced semiconductor process, the NCV47700DAJR2G offers an impressive output current of up to 50 mA, making it an ideal choice for powering sensitive automotive electronics. Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, which is critical for battery-powered devices where energy conservation is key.

The NCV47700DAJR2G boasts an adjustable output voltage range from 5 V to 20 V, providing designers with the flexibility to tailor the output to their specific circuit requirements. This adaptability, combined with its ability to maintain a stable output despite variations in input voltage or load conditions, makes it an invaluable component in automotive power management systems.

Ensuring the safety and reliability of electronic systems, the NCV47700DAJR2G comes equipped with several protective features. It includes thermal shutdown, which prevents damage from overheating, and current limit protection, which safeguards the regulator and the downstream circuitry from excessive current draw. Furthermore, the device is designed to withstand the harsh conditions typically found in automotive environments, such as high temperatures and electrical transients.

The compact SOT-223 package of the NCV47700DAJR2G allows for efficient use of space on printed circuit boards (PCBs), which is especially beneficial in automotive applications where space is often at a premium. Additionally, it is AEC-Q100 qualified, ensuring that it meets the rigorous quality standards required for automotive-grade components.

In conclusion, the NCV47700DAJR2G voltage regulator from ON Semiconductor is a versatile, efficient, and reliable solution for automotive power supply challenges. Its combination of performance, protection, and compact form factor makes it an excellent choice for designers looking to enhance the stability and longevity of their automotive electronics.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9932 $59.5920
145+ $0.8150 $118.1750
220+ $0.7896 $173.7120
305+ $0.7641 $233.0505
395+ $0.7387 $291.7865
525+ $0.6622 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess