EN
  • EN
  • DE

NCV70521MN003G

Part No NCV70521MN003G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTRDRV BIPLR 4.75-5.25V 32QFP  /  Bipolar Motor Driver Power MOSFET SPI 32-NQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tray
Product Status Obsolete
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface SPI
Technology Power MOSFET
Step Resolution 1 ~ 1/32
Applications General Purpose
Current - Output 1.2A
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 6V ~ 30V
Temperature Range - Operating -40°C ~ 172°C (TJ)
Mounting SMD (SMT)
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-NQFP (7x7)
Base Product Number NCV70521
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNCV70521MN003G,2156-NCV70521MN003G-OS
Standard Package 40
Win Source Part Number 1081869-NCV70521MN003G
Ultra Librarian 3D Model Ultra Librarian NCV70521MN003G CAD Model

Description

ON Semiconductor NCV70521MN003G Motor Driver

The NCV70521MN003G from ON Semiconductor is a compact, high-performance motor driver designed to meet the rigorous demands of automotive applications. This advanced device is engineered to efficiently control small electric motors found in a variety of systems, such as mirror adjustments, headlight leveling, and HVAC actuators within modern vehicles.

Key Features

  • Integrated H-Bridge: The device features a built-in H-bridge motor driver, which allows for bidirectional control of a single DC motor. This enables precise movement in both directions, which is essential for applications requiring accurate positioning.
  • High Voltage Operation: Capable of operating at a wide range of voltages, the NCV70521MN003G can handle supply voltages from 6V up to 28V, accommodating the varying electrical environments found in automotive systems.
  • Current Sense Output: With an integrated current sense output, the device allows for real-time monitoring of the motor current, which is crucial for protecting the motor from overcurrent conditions and for providing feedback for closed-loop control systems.
  • Protection Features: The motor driver comes with a suite of protection features including under-voltage lockout, over-current protection, thermal shutdown, and open-load detection, ensuring reliable operation under harsh automotive conditions.
  • Small Package Size: Encased in a small outline package, the NCV70521MN003G saves valuable space on the PCB, making it an ideal choice for compact electronic modules.

Applications

The NCV70521MN003G is primarily used in automotive environments, where its robustness and reliability are critical. Its applications include, but are not limited to:

  • Power mirror positioning and folding
  • Headlight beam leveling and adjustment
  • Active grille shutters
  • HVAC actuators

ON Semiconductor's NCV70521MN003G motor driver is a testament to the company's commitment to providing innovative solutions for the automotive industry. With its combination of performance, protection, and compact size, it stands as an essential component for modern vehicle electronics.

You May Also Be Interested in

Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess