EN
  • EN
  • DE

NCV7684DQR2G

Part No NCV7684DQR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN I2C 60MA 24SSOP  /  LED Driver IC 12 Output Linear I²C, PWM Dimming 60mA 24-SSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Not For New Designs
Type Linear
Internal Switch(s) Yes
Number of Outputs 12
Voltage - Supply (Min) 5V
Voltage - Supply (Max) 28V
Current - Output / Channel 60mA
Dimming I2C, PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 24-SSOP-EP
Base Product Number NCV7684
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 981589-NCV7684DQR2G
Ultra Librarian 3D Model Ultra Librarian NCV7684DQR2G CAD Model

Description

The NCV7684DQR2G is a precision-designed LED driver integrated circuit (IC) developed by ON Semiconductor, a trusted name in the semiconductor industry. This innovative product is tailored for automotive exterior and interior lighting applications, offering a seamless solution for driving multiple LED strings with high efficiency and reliability.

Key Features

  • Output Current Regulation: The NCV7684DQR2G provides constant current for up to 12 LED strings, ensuring uniform brightness and preventing damage due to overcurrent.
  • Flexible LED String Configuration: Users can easily configure the number of LEDs in each string, allowing for versatile lighting designs in automotive applications.
  • Integrated Diagnostics: The device features built-in open LED detection and LED short-circuit protection, enhancing the safety and longevity of the lighting system.
  • Thermal Management: An integrated thermal shutdown function protects the IC from overheating, maintaining optimal performance under various operating conditions.
  • Wide Input Voltage Range: The IC operates efficiently across a broad input voltage range, making it suitable for a diverse array of automotive electrical systems.

Applications

The NCV7684DQR2G is ideal for a wide range of automotive lighting applications, such as rear combination lamps, daytime running lights, turn signals, and interior illumination. Its robust design ensures that it can withstand the harsh conditions typically found in automotive environments.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NCV7684DQR2G is no exception. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry for performance and reliability. Additionally, the device is offered in a compact 24-pin QFN package, providing a space-saving solution for modern vehicle designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.1880
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2176 $66.5280
65+ $1.8196 $118.2740
100+ $1.7628 $176.2800
140+ $1.7059 $238.8260
180+ $1.6490 $296.8200
235+ $1.4784 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess