EN
  • EN
  • DE

NCV833DR2G

Part No NCV833DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Amplifier Type Audio
Number of Circuits 2
Slew Rate 7V/µs
Gain Bandwidth Product 15 MHz
Current - Input Bias 300 nA
Voltage - Input Offset 300 µV
Current - Supply 4mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV833
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 648042-NCV833DR2G
Ultra Librarian 3D Model Ultra Librarian NCV833DR2G CAD Model

Description

Introducing the NCV833DR2G Voltage Regulator from ON Semiconductor

The NCV833DR2G is a robust and efficient voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is specifically engineered to meet the rigorous demands of automotive applications, offering a combination of high performance, reliability, and versatility. With its compact surface-mount package, the NCV833DR2G is an excellent choice for space-constrained environments where efficient power management is crucial.

Key Features

  • Output Voltage Precision: The NCV833DR2G provides a precise output voltage, ensuring stable operation for sensitive automotive electronics.
  • Wide Input Voltage Range: This device is capable of handling a broad range of input voltages, making it suitable for various automotive battery conditions.
  • Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, thereby reducing power loss and improving overall system efficiency.
  • Thermal Protection: Integrated thermal protection safeguards the device against excessive temperature conditions, enhancing its reliability and longevity.
  • Overcurrent Protection: The built-in overcurrent protection feature prevents damage to the regulator and the downstream circuitry in the event of a short circuit or overload condition.

Applications

The NCV833DR2G voltage regulator is ideal for a variety of automotive applications, including:

  • Infotainment Systems
  • Instrument Clusters
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet stringent automotive industry standards. The NCV833DR2G is AEC-Q100 qualified, ensuring that it withstands the harsh conditions typical of automotive environments. Its robust design is tailored to deliver consistent performance over a wide temperature range, making it a reliable choice for manufacturers and engineers.

Environmental Compliance

With a focus on environmental sustainability, the NCV833DR2G is designed to be compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental responsibility reflects ON Semiconductor's dedication to creating eco-friendly products without compromising on quality or performance.

In summary, the NCV833DR2G from ON Semiconductor is a high-quality voltage regulator that combines precision, efficiency, and reliability, making it an exceptional choice for automotive power management applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess