EN
  • EN
  • DE

NCV8535MN330R2G

Part No NCV8535MN330R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Ultra High Accuracy, Low Iq, 500 mA Low Dropout Regulator with Enable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 12V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.34V @ 500mA
Output Current 500mA
Operating Supply Current 190μA ~ 14mA
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 1230780-NCV8535MN330R2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCV8535
Introduction Date October 23, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCV8535MN330R2G CAD Model

Description

ON Semiconductor NCV8535MN330R2G: High-Performance Voltage Regulator

The NCV8535MN330R2G is a precision, high-performance voltage regulator designed by ON Semiconductor, a renowned leader in power and signal management. This robust component is specifically engineered to provide a stable and reliable 3.3V output voltage, making it an ideal choice for automotive and industrial applications where consistent performance is critical.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, ideal for sensitive electronics that require a constant voltage level for optimal operation.
  • High Accuracy: Features a tight output voltage tolerance, ensuring minimal deviation from the desired voltage, thus providing reliable power to your circuitry.
  • Low Dropout: Designed with a low dropout voltage, the NCV8535MN330R2G can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • Current Capability: Capable of delivering up to 500 mA of continuous output current, this regulator can power a wide range of components.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its longevity and reliability.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage to the regulator and the powered device in the event of a current overload.

Applications

The NCV8535MN330R2G is suitable for a diverse array of applications, particularly in the automotive sector where it can be used in infotainment systems, instrument clusters, and body control modules. It is also well-suited for industrial settings, such as in automation systems, where a stable voltage source is necessary for sensitive electronic components.

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the NCV8535MN330R2G meets strict standards for performance and reliability. The device is AEC-Q100 qualified, making it compliant for automotive use, and it operates over a wide temperature range, making it versatile for various environments.

Package and Availability

The NCV8535MN330R2G comes in a compact DFN8 package, which is space-efficient and suitable for high-density board designs. Its surface-mount form factor allows for streamlined manufacturing processes and integration into a wide range of electronic assemblies.

With its robust feature set and ON Semiconductor's reputation for quality, the NCV8535MN330R2G stands out as a superior choice for designers seeking a reliable voltage regulator for their high-demand applications.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5792 $50.1088
35+ $2.9368 $102.7880
53+ $2.8450 $150.7850
73+ $2.7532 $200.9836
94+ $2.6615 $250.1810
126+ $2.3861 $300.6486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess