EN
  • EN
  • DE

NCV8674DS50R4G

Part No NCV8674DS50R4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.35A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 350mA
Output Current 350mA
Operating Supply Current 38μA
PSRR 67dB (100Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 1082768-NCV8674DS50R4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV8674DS50R4G CAD Model

Description

ON Semiconductor NCV8674DS50R4G Voltage Regulator

ON Semiconductor's NCV8674DS50R4G is a robust, high-performance integrated circuit designed to provide a stable voltage supply in automotive and industrial applications. This precision voltage regulator offers a fixed output voltage of 5.0V, which is ideal for powering microcontrollers, sensors, and other sensitive electronic components that require a consistent power source.

The NCV8674DS50R4G is specifically engineered to withstand the harsh conditions often encountered in automotive environments. It is capable of operating over a wide temperature range, ensuring reliable performance even under extreme temperatures. The device also features a low quiescent current, which makes it highly suitable for battery-powered applications where power efficiency is critical.

Key features of the NCV8674DS50R4G include:

  • Output Voltage: Fixed 5.0V with excellent output voltage accuracy, ensuring reliable operation of connected devices.
  • Output Current: Capable of delivering up to 150 mA, suitable for a variety of low power applications.
  • Low Dropout Voltage: The low dropout feature enables the regulator to continue providing a stable output even when the input voltage is close to the output voltage, enhancing efficiency.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from overheating, enhancing system safety and longevity.
  • Short Circuit Protection: Built-in short circuit protection prevents damage to the regulator and the system in case of a fault condition.
  • Wide Operating Temperature Range: Designed to operate effectively in a broad range of temperatures, from -40°C to +150°C, making it suitable for extreme conditions.
  • Automotive Qualified: Meets the rigorous standards required for automotive applications, ensuring high reliability and performance.

The NCV8674DS50R4G comes in a compact DPAK (TO-252) package, which is ideal for space-constrained applications. Its small footprint and lead (Pb)-free construction make it an environmentally friendly choice for modern electronic designs. With its combination of features, the NCV8674DS50R4G from ON Semiconductor is an excellent choice for designers looking for a reliable, high-quality voltage regulator for their automotive or industrial projects.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess