EN
  • EN
  • DE

NCV881930MW00AR2G

Part No NCV881930MW00AR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC CTLR SYNC BUCK 24QFNW / Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFNW (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 37V
Frequency - Switching 410kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFNW (4x4)
Base Product Number NCV881930
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345318-NCV881930MW00AR2G
Ultra Librarian 3D Model Ultra Librarian NCV881930MW00AR2G CAD Model

Description

Product Overview: NCV881930MW00AR2G

The NCV881930MW00AR2G is a high-performance power management integrated circuit (PMIC) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced PMIC is tailored for automotive applications, meeting the rigorous standards of reliability and performance required in the industry.

Key Features

  • Voltage Regulation: The device offers precise voltage regulation, ensuring stable power delivery to critical automotive systems.
  • High Efficiency: With an emphasis on power efficiency, the NCV881930MW00AR2G operates with minimal power loss, which is crucial for reducing heat generation and improving overall system efficiency.
  • Robust Design: Engineered to withstand the harsh conditions of automotive environments, this PMIC features protection against over-temperature, over-current, and under-voltage scenarios.
  • Advanced Packaging: The component is provided in a compact package, allowing for seamless integration into space-constrained automotive applications.

Applications

The NCV881930MW00AR2G is particularly suited for various automotive systems that require reliable and efficient power management. These applications include, but are not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Telematics
  • Powertrain Control Modules

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NCV881930MW00AR2G is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of the automotive industry. This includes AEC-Q100 qualification, which is a critical standard for automotive electronic components.

Environmental Compliance

The NCV881930MW00AR2G is designed with the environment in mind. It complies with RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment.

With its robust feature set, the NCV881930MW00AR2G from ON Semiconductor is an ideal choice for automotive manufacturers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess