EN
  • EN
  • DE

NCV8851-1DBR2G

Part No NCV8851-1DBR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LNR SYNC 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 170kHz ~ 500kHz 20-TSSOP
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name NCV8851
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1990-NCV8851-1DBR2GCT, NCV8851-1DBR2GOSTR, 1990-NCV8851-1DBR2GTR, NCV8851-1DBR2GOSCT, 1990-NCV8851-1DBR2GDKR, NCV8851-1DBR2GOSDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843922-NCV8851-1DBR2G
Ultra Librarian 3D Model Ultra Librarian NCV8851-1DBR2G CAD Model

Description

ON Semiconductor NCV8851-1DBR2G: Automotive Grade Adjustable Output Non-Synchronous Boost Controller

The NCV8851-1DBR2G is a highly versatile adjustable output non-synchronous boost controller designed by ON Semiconductor, specifically engineered to meet the rigorous standards of the automotive industry. This robust component is ideal for a wide range of applications where a stable and efficient voltage boost is required, such as infotainment systems, ADAS, and LED drivers.

Key Features

  • Wide Input Voltage Range: The NCV8851-1DBR2G operates over a broad input voltage range, accommodating the fluctuations commonly found in automotive power systems.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, providing flexibility for various use cases and ensuring compatibility with different loads.
  • High Efficiency: The device is designed to maximize power efficiency, reducing heat generation and energy loss, which is critical in the space-constrained and power-sensitive automotive environment.
  • Thermal Shutdown Protection: To safeguard against overheating, the controller includes a thermal shutdown feature that automatically disables the output if the temperature exceeds safe operating limits.
  • Frequency Synchronization: The NCV8851-1DBR2G offers frequency synchronization to external clocks, minimizing electromagnetic interference (EMI) and allowing for a cleaner design in noise-sensitive applications.
  • Current Mode Control: The current mode control provides excellent transient response, simplifying the design process and enhancing system stability.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the controller operates only when the input voltage is within an acceptable range, protecting the device and connected components from undervoltage conditions.

Applications

The NCV8851-1DBR2G is designed for use in a variety of automotive applications, including but not limited to:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive LED Lighting
  • Power Supply Modules
  • Other Automotive Related Power Systems

With its robust design and comprehensive feature set, the NCV8851-1DBR2G from ON Semiconductor is an excellent choice for designers looking to enhance the reliability and performance of their automotive power systems.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7590 $57.9390
52+ $2.2638 $117.7176
79+ $2.1931 $173.2549
109+ $2.1224 $231.3416
141+ $2.0517 $289.2897
189+ $1.8394 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess