EN
  • EN
  • DE

NCV8881PWR2G

Part No NCV8881PWR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 1.5A Automotive Buck Regulator with Watchdog
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Function Automotive
Number of Outputs 3
Frequency - Switching 170kHz
Voltage/Current - Output 1 3.3 V ~ 8 V, 1.5A
Voltage/Current - Output 2 5V, 100mA
Voltage/Current - Output 3 8.5V, 40mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 5 V ~ 19 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 16-SOIC
Win Source Part Number 1230819-NCV8881PWR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCV8881
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NCV8881PWR2G CAD Model

Description

The NCV8881PWR2G is a high-performance voltage regulator designed by ON Semiconductor, catering to the rigorous demands of automotive applications. This versatile component ensures stable voltage supply in environments where reliability and efficiency are paramount. The NCV8881PWR2G is an integral part of electronic systems that require a fixed output voltage with a low dropout voltage and excellent transient response characteristics.

Built with an advanced manufacturing process, the NCV8881PWR2G is engineered to deliver a consistent output with a minimal input-to-output voltage differential. This low dropout (LDO) regulator is capable of supplying a continuous output current of up to 150 mA, making it suitable for a wide array of electronic applications, including but not limited to, power management in microcontrollers, sensors, and infotainment systems.

The device comes in a robust, automotive-grade package that ensures its durability and longevity, even under harsh conditions. It is designed to withstand the thermal and mechanical stresses typical in automotive environments. With its wide operating temperature range, the NCV8881PWR2G remains reliable over a broad spectrum of conditions.

Safety and protection are key aspects of the NCV8881PWR2G's design. It incorporates features such as overcurrent protection, thermal shutdown, and a reverse battery protection circuit. These features help safeguard both the voltage regulator and the downstream components from potential damage due to abnormal operating conditions.

ON Semiconductor's commitment to environmental sustainability is reflected in the NCV8881PWR2G, as the device is lead-free and RoHS compliant. This ensures that it meets global environmental standards and regulations, making it a responsible choice for manufacturers looking to minimize their ecological footprint.

In summary, the NCV8881PWR2G from ON Semiconductor is a reliable and robust voltage regulator that meets the stringent requirements of automotive applications. Its low dropout performance, coupled with comprehensive protection features, makes it an ideal choice for ensuring the stable operation of sensitive electronic systems in vehicles.

You May Also Be Interested in

Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess