EN
  • EN
  • DE

NCV891334MW33R2G

Part No NCV891334MW33R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 12-DFN (4x4)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Supply Voltage 3.7V ~ 36V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 12-VDFN Exposed Pad
Case / Package 12-DFN (4x4)
Family Name NCV8913
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887178-NCV891334MW33R2G
Ultra Librarian 3D Model Ultra Librarian NCV891334MW33R2G CAD Model

Description

The NCV891334MW33R2G is a high-performance voltage regulator integrated circuit (IC) developed by ON Semiconductor, a leader in energy-efficient innovations. This regulator is specifically designed to deliver a precise 3.3V output voltage, making it ideal for automotive applications that require stable and reliable power supplies.

With its robust design, the NCV891334MW33R2G is capable of withstanding the harsh conditions commonly found in automotive environments. It operates over a wide temperature range and is designed to handle transient voltage spikes, ensuring consistent performance and protecting the downstream components it powers.

Key Features:

  • Output Voltage: Precisely regulated 3.3V output, suitable for sensitive electronic components.
  • High Accuracy: Maintains voltage regulation within tight tolerances, ensuring device reliability.
  • Thermal Protection: Features built-in thermal shutdown to prevent damage from overheating.
  • Wide Operating Temperature Range: Designed to operate effectively across a broad range of temperatures, making it suitable for various climates and conditions.
  • Transient Protection: Equipped to handle voltage spikes, safeguarding connected devices against power surges.
  • Low Dropout: Offers low dropout performance, enhancing efficiency and reducing power loss.
  • Automotive Qualified: Meets the rigorous standards required for automotive applications, ensuring high reliability and performance.

The NCV891334MW33R2G is packaged in a compact, surface-mount design, allowing for efficient use of board space in space-constrained applications. It is also AEC-Q100 qualified, signifying that it has passed stringent testing for automotive electronic components.

Whether you are designing power supplies for infotainment systems, advanced driver-assistance systems (ADAS), or other critical automotive electronics, the NCV891334MW33R2G from ON Semiconductor is an excellent choice for a stable and durable voltage regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6734 $51.4276
34+ $3.0141 $102.4794
52+ $2.9199 $151.8348
71+ $2.8257 $200.6247
92+ $2.7315 $251.2980
123+ $2.4490 $301.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess