EN
  • EN
  • DE

TL2575HV-05IKTTRG3

Part No TL2575HV-05IKTTRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A 5-DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.75V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1107656-TL2575HV-05IKTTRG3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL2575HV-05IKTTRG3 CAD Model

Description

Product Overview: TL2575HV-05IKTTRG3 from Texas Instruments

The TL2575HV-05IKTTRG3 is a highly integrated, efficient, fixed voltage, simple switcher step-down (buck) voltage regulator from Texas Instruments (TI), designed to deliver a stable and reliable power supply. This device is a part of the TL2575 series, which is known for its ease of use and robust performance, making it an ideal choice for a variety of applications that require a 5V output voltage.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 5V, which is common in digital circuits and is essential for powering a wide range of ICs and microcontrollers.
  • High Input Voltage Range: The TL2575HV-05IKTTRG3 operates with an input voltage range of 4.75V to 60V, making it suitable for high-voltage applications and providing flexibility in terms of input power sources.
  • Output Current: It can deliver up to 1A of continuous output current, catering to moderate power demands in electronic circuits.
  • High Efficiency: The device integrates a switcher element that ensures high efficiency, which is crucial for minimizing heat dissipation and improving system reliability.
  • Thermal Protection: The built-in thermal shutdown function protects the device from damage due to excessive heat, enhancing its longevity and safe operation.
  • Overcurrent Protection: The current limit feature helps to prevent damage from overcurrent conditions, ensuring the stability and safety of the connected load.

Applications

The TL2575HV-05IKTTRG3 is versatile and can be used in various applications, such as:

  • Power supplies for 5V logic circuits
  • Microcontroller-based systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment

Package and Availability

The device comes in a TO-263 package, which is suitable for surface-mount technology (SMT) and provides good thermal performance. It is available in tape and reel packaging, facilitating efficient handling and manufacturing processes.

With its robust design, comprehensive protection features, and ease of use, the TL2575HV-05IKTTRG3 from Texas Instruments stands out as a reliable choice for designers looking for a 5V fixed output voltage regulator capable of handling high input voltages and delivering consistent performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $132.6727 $132.6727
2+ $128.2502 $256.5004
3+ $114.9830 $344.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess