EN
  • EN
  • DE

NCV97200MW33R2G

Part No NCV97200MW33R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PMIC MULTI-OUTPUT 20QFNW / Automotive, AEC-Q100 Automotive Voltage Regulator IC 2 Output 20-QFNW (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive
Voltage - Input 4.1V ~ 40V
Number of Outputs 2
Voltage - Output 3.3V, 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFNW (4x4)
Base Product Number NCV97200
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345326-NCV97200MW33R2G
Ultra Librarian 3D Model Ultra Librarian NCV97200MW33R2G CAD Model

Description

The NCV97200MW33R2G is a precision-engineered voltage regulator component designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is specifically tailored for automotive applications, offering a robust and reliable solution for voltage regulation requirements in vehicles.

Key Features:

  • Output Voltage: The NCV97200MW33R2G provides a stable output voltage of 3.3V, which is ideal for powering sensitive automotive electronics.
  • High Accuracy: This regulator maintains high accuracy in voltage delivery, ensuring that connected devices receive a consistent supply of power.
  • Thermal Protection: It includes built-in thermal protection features to safeguard against overheating, enhancing the durability and longevity of both the regulator and the devices it powers.
  • Wide Operating Temperature Range: The component is designed to function effectively across a broad temperature range, making it suitable for the demanding conditions of automotive environments.
  • Low Dropout: The low dropout performance of the NCV97200MW33R2G ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
  • Package: It comes in a robust package that is designed to meet the rigorous standards of the automotive industry, ensuring reliable performance under various conditions.

Applications:

The NCV97200MW33R2G is an excellent choice for a wide range of automotive applications, including but not limited to:

  • Infotainment Systems
  • Navigation Units
  • Advanced Driver-Assistance Systems (ADAS)
  • Engine Control Modules
  • Instrument Cluster Systems
  • Body Control Modules

Quality and Reliability:

ON Semiconductor's commitment to quality ensures that the NCV97200MW33R2G voltage regulator is manufactured to the highest standards, with rigorous testing protocols in place to guarantee performance and reliability. This component is AEC-Q100 qualified, reflecting its suitability for automotive use.

Conclusion:

In conclusion, the NCV97200MW33R2G from ON Semiconductor represents a top-tier choice for designers and engineers seeking a reliable, high-performance voltage regulator for automotive applications. Its combination of precision, efficiency, and robustness makes it an indispensable component for modern vehicle electronics.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess