EN
  • EN
  • DE

NDH8304P

Part No NDH8304P
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Dual P-Channel Enhancement Mode Field Effect Transistor | MOSFET 2P-CH 20V 2.7A SSOT8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity 2 P-Channel (Dual)
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 2.7A
Rds On (Maximum) at Id, Vgs 70mOhm at 2.7A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 23nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 865pF at 10V
Maximum Power 800mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-LSOP (0.130", 3.30mm Width)
Supplier Device Package SuperSOT-8
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 060143-NDH8304P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NDH8304P CAD Model

Description

The NDH8304P is a cutting-edge P-Channel MOSFET brought to you by ON Semiconductor, a company renowned for its high-quality and reliable semiconductor components. This MOSFET is designed to deliver efficient power management and control within a wide range of electronic applications. With its compact footprint and robust design, the NDH8304P is particularly suitable for portable and space-constrained applications.

Key Features

  • High Current Capacity: The NDH8304P is capable of handling a continuous drain current of up to -6.7 A, making it ideal for high-performance applications.
  • Low On-Resistance: With a typical on-resistance of just 28 mOhms at VGS = -10 V, this MOSFET ensures minimal power loss and improved efficiency in your circuit designs.
  • Advanced Gate Charge: The device features a low gate charge, which facilitates faster switching speeds, reducing switching losses and enhancing overall performance.
  • Thermal Management: Constructed with a power dissipation of 2.5 W, the NDH8304P is designed to maintain stability and reliability even under high temperature operating conditions.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, making it compatible with modern microcontrollers and digital ICs without the need for additional level-shifting components.

Applications

The NDH8304P is versatile and can be used in a variety of applications, including:

  • Power Management for Portable Devices
  • DC/DC Converters
  • Load Switching
  • Battery Management Systems
  • Motor Control Circuits

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) -30 V
Gate-Source Voltage (VGS) ±20 V
Continuous Drain Current (ID) -6.7 A
Power Dissipation (PD) 2.5 W
Operating Temperature Range -55°C to +150°C

Overall, the NDH8304P from ON Semiconductor exemplifies a high-performance and reliable component suitable for sophisticated electronic designs that demand energy efficiency and compactness without compromising on power handling capabilities.

You May Also Be Interested in

Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Maxim Integrated
Lowest to $3.8323
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess