EN
  • EN
  • DE

NDS356A

Part No NDS356A
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SOT-23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 725652-NDS356A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NDS356A CAD Model

Description

ON Semiconductor NDS356A P-Channel Logic Level Enhancement Mode Field Effect Transistor

The ON Semiconductor NDS356A is a high-performance P-Channel Logic Level Enhancement Mode Field Effect Transistor (FET) designed to deliver efficient power management and switching functionalities in a wide array of electronic applications. This semiconductor device is well-suited for portable and battery-powered equipment due to its low power consumption and compact surface-mount package.

Key Features:

  • Low Threshold Voltage: The NDS356A comes with a low threshold voltage, making it ideal for logic level applications. It can be easily driven by logic circuits, thus simplifying the integration with microcontrollers and other digital systems.
  • High Current Capability: This FET can handle continuous drain currents up to -1.2 A, providing sufficient headroom for a variety of applications from power management to signal switching.
  • Low On-Resistance: With a typical on-resistance of just 0.3 Ohms, the NDS356A ensures minimal power loss and heat generation during operation, enhancing overall system efficiency.
  • Fast Switching Speed: The device features fast switching speed which is essential for high-frequency applications, contributing to better performance and reduced switching losses.
  • Enhanced Durability: Built to withstand tough conditions, the NDS356A is characterized by its robustness and longevity, with a maximum junction temperature of 150°C.
  • Compact Package: The transistor is offered in a small SOT-23 package, which is ideal for space-constrained applications.

Applications:

The versatility of the NDS356A allows it to be used in a multitude of applications, including but not limited to:

  • Power management circuits
  • DC/DC converters
  • Battery management systems
  • Load switches
  • Motor control circuits
  • Portable electronic devices

In conclusion, the NDS356A from ON Semiconductor is a reliable and efficient solution for designers looking to improve power management and switching in their electronic designs. Its low threshold voltage, high current capability, and fast switching speeds make it a valuable component for a wide range of applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess