EN
  • EN
  • DE

PCA9635PW

Part No PCA9635PW
Manufacturer NXP / Nexperia
Description 16-bit Fm+ I2C-bus LED driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236121-PCA9635PW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9635PW CAD Model

Description

Product Overview: PCA9635PW from NXP Semiconductors

The PCA9635PW is a sophisticated LED driver manufactured by NXP Semiconductors, designed to provide flexible and efficient control over LED illumination systems. This component is part of the PCA96xx family, which is renowned for its programmable LED drivers with an I²C-bus interface, making it an ideal solution for advanced lighting applications.

Key Features

  • 16 LED Drivers: Each of the 16 LED output channels can be individually controlled, allowing for precise and varied lighting schemes.
  • I²C Interface: The PCA9635PW comes with an I²C-bus interface that supports up to 1 MHz fast-mode plus, providing quick and efficient communication with microcontrollers or other I²C compatible devices.
  • Programmable PWM Outputs: The device offers fully programmable PWM outputs with a 97 Hz to 1526 Hz range, enabling dynamic control over LED brightness and color mixing for sophisticated lighting effects.
  • Group Dimming and Blinking: It also supports group dimming/blinking that can be programmed to operate simultaneously or asynchronously, offering additional flexibility in lighting design.
  • Output Current: Each output can sink up to 25 mA, with the possibility of paralleling outputs to increase the current for driving higher power LEDs.
  • Voltage Range: The PCA9635PW operates within a supply voltage range of 2.3 V to 5.5 V, accommodating various power sources and system requirements.

Applications

The PCA9635PW is versatile and can be used in a range of applications, including:

  • RGB or RGBA LED drivers
  • Backlighting LCD displays
  • Status indicators
  • Home and smart lighting systems
  • Commercial lighting displays

Package Information

The device is offered in a TSSOP28 (thin shrink small outline package) which is a space-saving package. The PCA9635PW's package is designed for surface-mounted technology, which makes it suitable for compact PCB designs and automated manufacturing processes.

Conclusion

In conclusion, the PCA9635PW from NXP Semiconductors is a powerful and versatile LED driver that can cater to a wide array of lighting needs. Its combination of individual channel control, programmable PWM, group dimming capabilities, and an efficient I²C interface, all within a compact package, makes it an excellent choice for designers looking to create advanced, energy-efficient lighting solutions.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0485 $52.4250
105+ $0.9809 $102.9945
160+ $0.9471 $151.5360
230+ $0.8794 $202.2620
300+ $0.8456 $253.6800
370+ $0.8118 $300.3660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,650 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess