EN
  • EN
  • DE

NGTB35N60FL2WG

Part No NGTB35N60FL2WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT TRENCH/FS 600V 70A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 70 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 35A
Power - Max 300 W
Switching Energy 840µJ (on), 280µJ (off)
Input Type Standard
Gate Charge 125 nC
Td (on/off) @ 25°C 72ns/132ns
Test Condition 400V, 35A, 10Ohm, 15V
Reverse Recovery Time (trr) 68 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number NGTB35
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 648466-NGTB35N60FL2WG
Ultra Librarian 3D Model Ultra Librarian NGTB35N60FL2WG CAD Model

Description

ON Semiconductor NGTB35N60FL2WG IGBT

The NGTB35N60FL2WG from ON Semiconductor is a high-performance Insulated Gate Bipolar Transistor (IGBT) designed for a wide range of power electronics applications. This IGBT is a part of ON Semiconductor's energy-efficient portfolio, offering a combination of fast switching, low on-state voltage, and high thermal performance.

The device is rated at 600V, which allows for robust operation in applications requiring high voltage handling capability. With a continuous collector current of 35A at 25°C, this IGBT can manage significant power levels, making it suitable for applications such as motor drives, uninterruptible power supplies (UPS), inverters, and power factor correction circuits.

One of the key features of the NGTB35N60FL2WG is its Field Stop technology, which enhances its performance by reducing the saturation voltage and switching losses. This technology enables the device to operate with higher efficiency, which is crucial for energy-saving applications and for reducing heat generation in high-power systems.

The IGBT also boasts a low gate charge and low effective output capacitance, which contribute to its fast switching characteristics. This is particularly beneficial in applications where switching speed is critical to performance and efficiency, such as in high-frequency converters.

For protection and reliability, the NGTB35N60FL2WG includes an integrated soft recovery diode. This feature helps to minimize electromagnetic interference (EMI) and reduce stress on the device during turn-off, thereby enhancing the overall reliability and longevity of the system.

The package of the NGTB35N60FL2WG is a TO-247, which is known for its excellent thermal characteristics. This package ensures that the device can handle high thermal loads without compromising performance, making it an excellent choice for applications that are exposed to challenging thermal environments.

In summary, the NGTB35N60FL2WG from ON Semiconductor is a robust and efficient IGBT that offers a blend of high voltage capability, high current handling, fast switching, and thermal performance. It is an ideal choice for designers looking to improve the efficiency and reliability of their power electronic systems.

You May Also Be Interested in

IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess