EN
  • EN
  • DE

NGTB40N120FL3WG

Part No NGTB40N120FL3WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT - Ultra Field Stop
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 160A
Current - Collector Pulsed (Icm) 160A
Vce(on) (Maximum) @ Vge, Ic 2.3V @ 15V, 40A
Power - Max 454W
Switching Energy 1.6mJ (on), 1.1mJ (off)
Input Type Standard
Gate Charge 212nC
Td (on/off) @ 25°C 18ns/145ns
Test Condition 600V, 40A, 10 Ohm, 15V
Reverse Recovery Time (trr) 136ns
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247-3
Win Source Part Number 1231157-NGTB40N120FL3WG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NGTB40N120FL3W
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian NGTB40N120FL3WG CAD Model

Description

ON Semiconductor NGTB40N120FL3WG IGBT

The NGTB40N120FL3WG is a high-performance insulated gate bipolar transistor (IGBT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is engineered to deliver superior efficiency, reliability, and thermal performance, making it an ideal choice for a wide range of power electronics applications.

The device features a robust and advanced trench gate field-stop technology that offers an optimal balance between conduction and switching losses, providing an exceptional efficiency profile. This technology enables the IGBT to operate at a lower on-state voltage drop (V<sub>CE(on)) and reduced energy losses during switching, which translates to improved overall system performance and energy savings.

With a collector-emitter voltage (V<sub>CE) rating of 1200V and a continuous collector current (I<sub>C) rating of 40A at 25°C, the NGTB40N120FL3WG can handle high power levels while maintaining stability and reliability. The IGBT's maximum operating junction temperature is specified at 175°C, which allows for a wider thermal margin in demanding conditions.

The device is housed in a TO-247 package, which is known for its excellent thermal characteristics and mechanical robustness. This package ensures efficient heat dissipation and easy integration into various circuit designs. Additionally, the NGTB40N120FL3WG features a co-packaged fast and soft recovery anti-parallel diode, which further enhances its performance by reducing recovery losses during high-speed switching operations.

Applications that can benefit from the NGTB40N120FL3WG IGBT include solar inverters, uninterruptible power supplies (UPS), motor drives, induction heating, and other power conversion systems that require high efficiency and reliability. ON Semiconductor's commitment to quality and performance is evident in this IGBT, making it a trustworthy component for engineers and designers seeking to optimize their power management solutions.

To ensure a successful integration, ON Semiconductor provides comprehensive technical support, including detailed datasheets, application notes, and simulation models for the NGTB40N120FL3WG. This support helps designers to fully understand the IGBT's characteristics and to design their systems for optimal performance.

You May Also Be Interested in

IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3911 $50.2131
45+ $2.2398 $100.7910
70+ $2.1641 $151.4870
100+ $2.0128 $201.2800
130+ $1.9371 $251.8230
162+ $1.8615 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,007 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess