EN
  • EN
  • DE

NJL3281DG

Part No NJL3281DG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 260V 15A TO-264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 260V
Max Vce (sat) 3V @ 1A, 10A
Collector Cut-off Current(Max) 50μA (ICBO)
Typical Gain (hFE) (Min) 75 @ 5A, 5V
Maximum Power Dissipation 200W
Frequency - Transition 30MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-264
Win Source Part Number 1083021-NJL3281DG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJL3281DG CAD Model

Description

The NJL3281DG is a high-performance NPN Silicon Transistor designed and manufactured by the renowned ON Semiconductor. It is a crucial component in a wide range of electronic applications, particularly in power amplification and switching. The NJL3281DG is known for its high power and current handling capabilities, making it an ideal choice for audio power amplifiers and high-power switching circuits.

Key Features

  • High Collector-Emitter Breakdown Voltage: With a collector-emitter breakdown voltage of 230V, the NJL3281DG can handle high voltage operations, which is essential for power applications.
  • High Collector Current: The device supports a collector current up to 15A, allowing it to drive high current loads.
  • Complementary PNP Type Available: The NJL3281DG has a complementary PNP type, NJL1302DG, providing flexibility in designing push-pull amplifier configurations.
  • High Transition Frequency: It features a high transition frequency (fT) of 30MHz, which is beneficial for high-frequency applications.
  • Excellent Safe Operating Area (SOA): The transistor has a well-defined Safe Operating Area, ensuring reliable operation under various conditions.

Applications

The NJL3281DG is suitable for a variety of applications, including:

  • Audio Power Amplifiers
  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Linear Regulators
  • General Purpose Switching

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NJL3281DG is built with ON Semiconductor's advanced manufacturing processes, ensuring high reliability and performance. The product is designed to meet the rigorous demands of commercial and industrial electronic devices.

Environmental Compliance

The NJL3281DG complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create greener products.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5310 $57.1860
13+ $7.8203 $101.6639
20+ $7.5759 $151.5180
28+ $7.3315 $205.2820
36+ $7.0871 $255.1356
48+ $6.3540 $304.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess