EN
  • EN
  • DE

NJVNJD2873T4G-VF01

Part No NJVNJD2873T4G-VF01
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 2A DPAK-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 50mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 500mA, 2V
Maximum Power Dissipation 1.68W
Frequency - Transition 65MHz
Temperature Range - Operating -65°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 1083078-NJVNJD2873T4G-VF01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJVNJD2873T4G-VF01 CAD Model

Description

ON Semiconductor NJVNJD2873T4G-VF01: High-Performance Transistor

The ON Semiconductor NJVNJD2873T4G-VF01 is a cutting-edge N-channel Field-Effect Transistor (FET) that offers superior performance for a wide range of applications. This device is designed to provide high-speed switching, low on-resistance, and robust thermal characteristics, making it an ideal choice for power management tasks in both industrial and consumer electronics.

Constructed with ON Semiconductor's advanced technology, the NJVNJD2873T4G-VF01 features a compact and efficient design. The transistor is housed in a small footprint package that enables designers to save space on their printed circuit boards (PCBs) while still delivering high-power density and energy efficiency.

Key Features of NJVNJD2873T4G-VF01

  • Low On-Resistance: The device boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency in circuits.
  • High-Speed Switching: With fast switching capabilities, this transistor is suitable for high-frequency applications, ensuring minimal switching losses and better performance.
  • High Maximum Current: The NJVNJD2873T4G-VF01 can handle a high amount of continuous current, making it robust for demanding power applications.
  • Thermal Performance: The excellent thermal characteristics of this transistor allow it to operate reliably over a wide temperature range, ensuring stability and longevity of the device.
  • Surface-Mount Package: The transistor comes in a surface-mount package that is easy to integrate into various PCB designs, facilitating automated assembly processes.

Applications

The NJVNJD2873T4G-VF01 is versatile and can be used in a multitude of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Automotive electronics
  • Portable devices

ON Semiconductor's commitment to quality ensures that the NJVNJD2873T4G-VF01 meets the rigorous standards required for high-performance electronic components. Whether you are designing power systems for consumer electronics or industrial machinery, this transistor is engineered to deliver the reliability and efficiency needed for your projects.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6194 $52.6490
200+ $0.5083 $101.6600
305+ $0.4924 $150.1820
420+ $0.4765 $200.1300
545+ $0.4606 $251.0270
730+ $0.4130 $301.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess