EN
  • EN
  • DE

NL17SZ332DBVT1G

Part No NL17SZ332DBVT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 3-INP 16QFN  /  OR Gate IC 1 Channel 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series 17SZ
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 3
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 16-QFN (3x3)
Package / Case 16-VFQFN Exposed Pad
Base Product Number NL17SZ332
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-NL17SZ332DBVT1GTR
Standard Package 3,000
Win Source Part Number 989800-NL17SZ332DBVT1G
Ultra Librarian 3D Model Ultra Librarian NL17SZ332DBVT1G CAD Model

Description

The NL17SZ332DBVT1G from ON Semiconductor is a high-performance, dual 3-input OR gate integrated circuit designed to meet a wide range of applications. This small yet powerful component is a crucial building block in digital electronics, offering a combination of low power consumption and high speed operation.

Key Features

  • Logic Type: OR Gate
  • Logic Inputs: 3 per gate
  • Number of Gates: 2
  • High-Speed Operation: Ensures swift signal processing, making it suitable for high-speed computing and communication systems.
  • Low Power Consumption: Ideal for battery-powered and portable devices where power efficiency is critical.
  • Operating Voltage Range: 1.65V to 5.5V, accommodating a variety of power supply levels and allowing for integration into different system voltages.
  • Output Drive Capability: Capable of driving 24mA at 3.3V, providing sufficient current for a range of downstream components.
  • Temperature Range: -55°C to +125°C, ensuring reliable operation even in extreme environmental conditions.
  • Package: Supplied in a compact SC-88A (SOT-353) package, saving valuable space on printed circuit boards.
  • Lead-Free and RoHS Compliant: Meets environmental standards, reducing hazardous substances in electronic devices.

Applications

The NL17SZ332DBVT1G is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Computing Systems
  • Communication Equipment
  • Data Processing
  • Control Systems
  • Logic Interface Circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The NL17SZ332DBVT1G is manufactured with the highest standards, ensuring consistent performance and longevity in your electronic designs. With this dual 3-input OR gate, you can expect a seamless and efficient operation that enhances the overall functionality of your digital systems.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,270+ $0.0455 $57.7850
3,090+ $0.0374 $115.5660
4,780+ $0.0363 $173.5140
6,580+ $0.0351 $230.9580
8,535+ $0.0339 $289.3365
11,410+ $0.0304 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 1270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess